☰
63YXH820MEFC18X25
63YXH820MEFC18X25
Obsolete
Description:  CAP ALUM 820UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 16020
63YXH820MEFC18X25 Specification
Specification
Part No
63YXH820MEFC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
820 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
936 mA @ 120 Hz
Size / Dimension
1.56 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63YXH820MEFC18X25 PDF Datasheet
63YXH820MEFC18X25 Related Parts
63YK1000M16X25
63YK1000M16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK1000MEFC16X25
63YK1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK470MEFCG412.5X20
63YK470MEFCG412.5X20
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63YK47MEFCT16.3X11
63YK47MEFCT16.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63YXA1000MEFC16X25
63YXA1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCGC16X25
63YXA1000MEFCGC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCKC16X25
63YXA1000MEFCKC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA100MEFC8X11.5
63YXA100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA100MEFCT810X12.5
63YXA100MEFCT810X12.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA2200MEFC18X35.5
63YXA2200MEFC18X35.5
Rubycon
CAP ALUM 2200UF 20% 63V RADIAL
63YXA330MEFCT810X20
63YXA330MEFCT810X20
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63YXA33MEFCTA6.3X11
63YXA33MEFCTA6.3X11
Rubycon
CAP ALUM 33UF 20% 63V RADIAL
63YXH820MEFC18X25 Compare Parts
  • 63YXH820MEFC18X25 vs 63YXM47MEFCT78X11.5
  • 63YXH820MEFC18X25 vs 63YXM47MEFC8X11.5
  • 63YXH820MEFC18X25 vs 63YXM33MEFCTA6.3X11
  • 63YXH820MEFC18X25 vs 63YXM33MEFCT16.3X11
  • 63YXH820MEFC18X25 vs 63YXM33MEFC6.3X11
  • 63YXH820MEFC18X25 vs 63YXM22MEFCTA6.3X11
  • 63YXH820MEFC18X25 vs 63YXM22MEFCT16.3X11
  • 63YXH820MEFC18X25 vs 63YXM22MEFC6.3X11
  • 63YXH820MEFC18X25 vs 63YXM10MEFCTA5X11
  • 63YXH820MEFC18X25 vs 63YXM10MEFCT15X11
  • 63YXH820MEFC18X25 vs 63YXM10MEFC5X11
  • 63YXH820MEFC18X25 vs 63YXJ47M6.3X11
  • 63YXH820MEFC18X25 vs 63YXJ470M12.5X25
  • 63YXH820MEFC18X25 vs 63YXJ33MTA6.3X11
  • 63YXH820MEFC18X25 vs 63YXJ33MT16.3X11
  • 63YXH820MEFC18X25 vs 63YXJ33M6.3X11
  • 63YXH820MEFC18X25 vs 63YXJ330MG412.5X20
  • 63YXH820MEFC18X25 vs 63YXJ330M12.5X20
  • 63YXH820MEFC18X25 vs 63YXJ22M5X11
  • 63YXH820MEFC18X25 vs 63YXJ220MT810X20
  • 63YXH820MEFC18X25 vs 63YXJ220M10X20
  • 63YXH820MEFC18X25 vs 63YXJ10MTA5X11
  • 63YXH820MEFC18X25 vs 63YXJ10MT15X11
  • 63YXH820MEFC18X25 vs 63YXJ10M5X11
  • 63YXH820MEFC18X25 vs 63YXJ100MT810X12.5
  • 63YXH820MEFC18X25 vs 63YXJ100M10X12.5
  • 63YXH820MEFC18X25 vs 63YXJ1000MGC16X25
  • 63YXH820MEFC18X25 vs 63YXJ1000M16X25
  • 63YXH820MEFC18X25 vs 63YXH82MEFCTA8X16
  • 63YXH820MEFC18X25 vs 63YXH82MEFCT78X16
  • 63YXH820MEFC18X25 vs 63YXH82MEFC8X16
  • 63YXH820MEFC18X25 vs 63YXH820MEFCGC18X25
  • 63YXH820MEFC18X25 vs 63YXH680MEFCGC18X20
  • 63YXH820MEFC18X25 vs 63YXH680MEFC18X20
  • 63YXH820MEFC18X25 vs 63YXH56MEFCTA8X11.5
  • 63YXH820MEFC18X25 vs 63YXH56MEFCT78X11.5
  • 63YXH820MEFC18X25 vs 63YXH56MEFC8X11.5
  • 63YXH820MEFC18X25 vs 63YXH560MEFCGC16X25
  • 63YXH820MEFC18X25 vs 63YXH560MEFC16X25
  • 63YXH820MEFC18X25 vs 63YXH470MEFCG412.5X30
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.