☰
63YXJ33MT16.3X11
63YXJ33MT16.3X11
Active
Description:  CAP ALUM 33UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: $0.08054
In Stock: 46000
63YXJ33MT16.3X11 Specification
Specification
Part No
63YXJ33MT16.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXJ
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
116.76 mA @ 120 Hz
Size / Dimension
278 mA @ 100 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63YXJ33MT16.3X11 PDF Datasheet
63YXJ33MT16.3X11 Related Parts
63YK1000M16X25
63YK1000M16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK1000MEFC16X25
63YK1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK470MEFCG412.5X20
63YK470MEFCG412.5X20
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63YK47MEFCT16.3X11
63YK47MEFCT16.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63YXA1000MEFC16X25
63YXA1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCGC16X25
63YXA1000MEFCGC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCKC16X25
63YXA1000MEFCKC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA100MEFC8X11.5
63YXA100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA100MEFCT810X12.5
63YXA100MEFCT810X12.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA2200MEFC18X35.5
63YXA2200MEFC18X35.5
Rubycon
CAP ALUM 2200UF 20% 63V RADIAL
63YXA330MEFCT810X20
63YXA330MEFCT810X20
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63YXA33MEFCTA6.3X11
63YXA33MEFCTA6.3X11
Rubycon
CAP ALUM 33UF 20% 63V RADIAL
63YXJ33MT16.3X11 Compare Parts
  • 63YXJ33MT16.3X11 vs 63YXM47MEFCT78X11.5
  • 63YXJ33MT16.3X11 vs 63YXM47MEFC8X11.5
  • 63YXJ33MT16.3X11 vs 63YXM33MEFCTA6.3X11
  • 63YXJ33MT16.3X11 vs 63YXM33MEFCT16.3X11
  • 63YXJ33MT16.3X11 vs 63YXM33MEFC6.3X11
  • 63YXJ33MT16.3X11 vs 63YXM22MEFCTA6.3X11
  • 63YXJ33MT16.3X11 vs 63YXM22MEFCT16.3X11
  • 63YXJ33MT16.3X11 vs 63YXM22MEFC6.3X11
  • 63YXJ33MT16.3X11 vs 63YXM10MEFCTA5X11
  • 63YXJ33MT16.3X11 vs 63YXM10MEFCT15X11
  • 63YXJ33MT16.3X11 vs 63YXM10MEFC5X11
  • 63YXJ33MT16.3X11 vs 63YXJ47M6.3X11
  • 63YXJ33MT16.3X11 vs 63YXJ470M12.5X25
  • 63YXJ33MT16.3X11 vs 63YXJ33MTA6.3X11
  • 63YXJ33MT16.3X11 vs 63YXJ33M6.3X11
  • 63YXJ33MT16.3X11 vs 63YXJ330MG412.5X20
  • 63YXJ33MT16.3X11 vs 63YXJ330M12.5X20
  • 63YXJ33MT16.3X11 vs 63YXJ22M5X11
  • 63YXJ33MT16.3X11 vs 63YXJ220MT810X20
  • 63YXJ33MT16.3X11 vs 63YXJ220M10X20
  • 63YXJ33MT16.3X11 vs 63YXJ10MTA5X11
  • 63YXJ33MT16.3X11 vs 63YXJ10MT15X11
  • 63YXJ33MT16.3X11 vs 63YXJ10M5X11
  • 63YXJ33MT16.3X11 vs 63YXJ100MT810X12.5
  • 63YXJ33MT16.3X11 vs 63YXJ100M10X12.5
  • 63YXJ33MT16.3X11 vs 63YXJ1000MGC16X25
  • 63YXJ33MT16.3X11 vs 63YXJ1000M16X25
  • 63YXJ33MT16.3X11 vs 63YXH82MEFCTA8X16
  • 63YXJ33MT16.3X11 vs 63YXH82MEFCT78X16
  • 63YXJ33MT16.3X11 vs 63YXH82MEFC8X16
  • 63YXJ33MT16.3X11 vs 63YXH820MEFCGC18X25
  • 63YXJ33MT16.3X11 vs 63YXH820MEFC18X25
  • 63YXJ33MT16.3X11 vs 63YXH680MEFCGC18X20
  • 63YXJ33MT16.3X11 vs 63YXH680MEFC18X20
  • 63YXJ33MT16.3X11 vs 63YXH56MEFCTA8X11.5
  • 63YXJ33MT16.3X11 vs 63YXH56MEFCT78X11.5
  • 63YXJ33MT16.3X11 vs 63YXH56MEFC8X11.5
  • 63YXJ33MT16.3X11 vs 63YXH560MEFCGC16X25
  • 63YXJ33MT16.3X11 vs 63YXH560MEFC16X25
  • 63YXJ33MT16.3X11 vs 63YXH470MEFCG412.5X30
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.