☰
63ZLJ330MT810X25
63ZLJ330MT810X25
Active
Description:  CAP ALUM 330UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: $0.38663
In Stock: 19520
63ZLJ330MT810X25 Specification
Specification
Part No
63ZLJ330MT810X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.095 A @ 120 Hz
Size / Dimension
46 mOhms
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63ZLJ330MT810X25 PDF Datasheet
63ZLJ330MT810X25 Related Parts
63ZL1000MEFC16X35.5
63ZL1000MEFC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFC18X31.5
63ZL1000MEFC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC16X35.5
63ZL1000MEFCGC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC18X31.5
63ZL1000MEFCGC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1200MEFC16X40
63ZL1200MEFC16X40
Rubycon
CAP ALUM 1200UF 20% 63V RADIAL
63ZL120MEFC10X16
63ZL120MEFC10X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFC8X20
63ZL120MEFC8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT78X20
63ZL120MEFCT78X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT810X16
63ZL120MEFCT810X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCTA8X20
63ZL120MEFCTA8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL1500MEFC18X40
63ZL1500MEFC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZL1500MEFCGC18X40
63ZL1500MEFCGC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZLJ330MT810X25 Compare Parts
  • 63ZLJ330MT810X25 vs 63ZLJ82MCR8X11.5
  • 63ZLJ330MT810X25 vs 63ZLJ82M8X11.5
  • 63ZLJ330MT810X25 vs 63ZLJ820MGC16X25
  • 63ZLJ330MT810X25 vs 63ZLJ820M16X25
  • 63ZLJ330MT810X25 vs 63ZLJ820M16X20
  • 63ZLJ330MT810X25 vs 63ZLJ820M12.5X30
  • 63ZLJ330MT810X25 vs 63ZLJ680MG412.5X35
  • 63ZLJ330MT810X25 vs 63ZLJ680M12.5X35
  • 63ZLJ330MT810X25 vs 63ZLJ680M12.5X25
  • 63ZLJ330MT810X25 vs 63ZLJ560MGC16X20
  • 63ZLJ330MT810X25 vs 63ZLJ560MG412.5X30
  • 63ZLJ330MT810X25 vs 63ZLJ560M16X20
  • 63ZLJ330MT810X25 vs 63ZLJ560M12.5X30
  • 63ZLJ330MT810X25 vs 63ZLJ560M12.5X25
  • 63ZLJ330MT810X25 vs 63ZLJ47M6.3X11
  • 63ZLJ330MT810X25 vs 63ZLJ470MGA12.5X25
  • 63ZLJ330MT810X25 vs 63ZLJ470MG412.5X25
  • 63ZLJ330MT810X25 vs 63ZLJ470M12.5X25
  • 63ZLJ330MT810X25 vs 63ZLJ470M12.5X20
  • 63ZLJ330MT810X25 vs 63ZLJ390MGA12.5X20
  • 63ZLJ330MT810X25 vs 63ZLJ390MG412.5X20
  • 63ZLJ330MT810X25 vs 63ZLJ390M12.5X20
  • 63ZLJ330MT810X25 vs 63ZLJ390M10X25
  • 63ZLJ330MT810X25 vs 63ZLJ330M12.5X16
  • 63ZLJ330MT810X25 vs 63ZLJ330M10X25
  • 63ZLJ330MT810X25 vs 63ZLJ330M10X20
  • 63ZLJ330MT810X25 vs 63ZLJ270MG412.5X16
  • 63ZLJ330MT810X25 vs 63ZLJ270M12.5X16
  • 63ZLJ330MT810X25 vs 63ZLJ270M10X20
  • 63ZLJ330MT810X25 vs 63ZLJ2700M18X40
  • 63ZLJ330MT810X25 vs 63ZLJ220M10X16
  • 63ZLJ330MT810X25 vs 63ZLJ2200M18X35.5
  • 63ZLJ330MT810X25 vs 63ZLJ2200M16X40
  • 63ZLJ330MT810X25 vs 63ZLJ18MTA5X11
  • 63ZLJ330MT810X25 vs 63ZLJ18MT15X11
  • 63ZLJ330MT810X25 vs 63ZLJ18M5X11
  • 63ZLJ330MT810X25 vs 63ZLJ180MT810X16
  • 63ZLJ330MT810X25 vs 63ZLJ180MT78X20
  • 63ZLJ330MT810X25 vs 63ZLJ180M10X16
  • 63ZLJ330MT810X25 vs 63ZLJ1800M18X31.5
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!