☰
63ZLJ560M12.5X25
63ZLJ560M12.5X25
Active
Description:  CAP ALUM 560UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: $1.15
In Stock: 720
63ZLJ560M12.5X25 Specification
Specification
Part No
63ZLJ560M12.5X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
560 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63ZLJ560M12.5X25 PDF Datasheet
63ZLJ560M12.5X25 Related Parts
63ZL1000MEFC16X35.5
63ZL1000MEFC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFC18X31.5
63ZL1000MEFC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC16X35.5
63ZL1000MEFCGC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC18X31.5
63ZL1000MEFCGC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1200MEFC16X40
63ZL1200MEFC16X40
Rubycon
CAP ALUM 1200UF 20% 63V RADIAL
63ZL120MEFC10X16
63ZL120MEFC10X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFC8X20
63ZL120MEFC8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT78X20
63ZL120MEFCT78X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT810X16
63ZL120MEFCT810X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCTA8X20
63ZL120MEFCTA8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL1500MEFC18X40
63ZL1500MEFC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZL1500MEFCGC18X40
63ZL1500MEFCGC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZLJ560M12.5X25 Compare Parts
  • 63ZLJ560M12.5X25 vs 63ZLJ82MCR8X11.5
  • 63ZLJ560M12.5X25 vs 63ZLJ82M8X11.5
  • 63ZLJ560M12.5X25 vs 63ZLJ820MGC16X25
  • 63ZLJ560M12.5X25 vs 63ZLJ820M16X25
  • 63ZLJ560M12.5X25 vs 63ZLJ820M16X20
  • 63ZLJ560M12.5X25 vs 63ZLJ820M12.5X30
  • 63ZLJ560M12.5X25 vs 63ZLJ680MG412.5X35
  • 63ZLJ560M12.5X25 vs 63ZLJ680M12.5X35
  • 63ZLJ560M12.5X25 vs 63ZLJ680M12.5X25
  • 63ZLJ560M12.5X25 vs 63ZLJ560MGC16X20
  • 63ZLJ560M12.5X25 vs 63ZLJ560MG412.5X30
  • 63ZLJ560M12.5X25 vs 63ZLJ560M16X20
  • 63ZLJ560M12.5X25 vs 63ZLJ560M12.5X30
  • 63ZLJ560M12.5X25 vs 63ZLJ47M6.3X11
  • 63ZLJ560M12.5X25 vs 63ZLJ470MGA12.5X25
  • 63ZLJ560M12.5X25 vs 63ZLJ470MG412.5X25
  • 63ZLJ560M12.5X25 vs 63ZLJ470M12.5X25
  • 63ZLJ560M12.5X25 vs 63ZLJ470M12.5X20
  • 63ZLJ560M12.5X25 vs 63ZLJ390MGA12.5X20
  • 63ZLJ560M12.5X25 vs 63ZLJ390MG412.5X20
  • 63ZLJ560M12.5X25 vs 63ZLJ390M12.5X20
  • 63ZLJ560M12.5X25 vs 63ZLJ390M10X25
  • 63ZLJ560M12.5X25 vs 63ZLJ330MT810X25
  • 63ZLJ560M12.5X25 vs 63ZLJ330M12.5X16
  • 63ZLJ560M12.5X25 vs 63ZLJ330M10X25
  • 63ZLJ560M12.5X25 vs 63ZLJ330M10X20
  • 63ZLJ560M12.5X25 vs 63ZLJ270MG412.5X16
  • 63ZLJ560M12.5X25 vs 63ZLJ270M12.5X16
  • 63ZLJ560M12.5X25 vs 63ZLJ270M10X20
  • 63ZLJ560M12.5X25 vs 63ZLJ2700M18X40
  • 63ZLJ560M12.5X25 vs 63ZLJ220M10X16
  • 63ZLJ560M12.5X25 vs 63ZLJ2200M18X35.5
  • 63ZLJ560M12.5X25 vs 63ZLJ2200M16X40
  • 63ZLJ560M12.5X25 vs 63ZLJ18MTA5X11
  • 63ZLJ560M12.5X25 vs 63ZLJ18MT15X11
  • 63ZLJ560M12.5X25 vs 63ZLJ18M5X11
  • 63ZLJ560M12.5X25 vs 63ZLJ180MT810X16
  • 63ZLJ560M12.5X25 vs 63ZLJ180MT78X20
  • 63ZLJ560M12.5X25 vs 63ZLJ180M10X16
  • 63ZLJ560M12.5X25 vs 63ZLJ1800M18X31.5
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!