☰
6SXE47M
6SXE47M
Obsolete
Description:  CAP ALUM POLY 47UF 20% 6.3V SMD
Manufacturer:  Rubycon
Datasheet:   6SXE47M Datasheet
History Price: Obsolete
In Stock: 29980
6SXE47M Specification
Specification
Part No
6SXE47M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXE
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
47 µF
Tolerance
±20%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
6SXE47M PDF Datasheet
6SXE47M Related Parts
6SXB100M
6SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SXB22M
6SXB22M
Rubycon
CAP ALUM POLY 22UF 20% 6.3V SMD
6SXB47M
6SXB47M
Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
6SXB68M
6SXB68M
Rubycon
CAP ALUM POLY 68UF 20% 6.3V SMD
6SXE100M
6SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD
6SXE68M
6SXE68M
Rubycon
CAP ALUM POLY 68UF 20% 6.3V SMD
6SXE47M Compare Parts
  • 6SXE47M vs 6SXE100M
  • 6SXE47M vs 6SXB68M
  • 6SXE47M vs 6SXB47M
  • 6SXE47M vs 6SXB22M
  • 6SXE47M vs 6SXB100M
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description