Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 70RXA1300MEFC18X30
70RXA1300MEFC18X30
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1300UF 20% 70V RADIAL
Manufacturer:
Rubycon
Datasheet:
70RXA1300MEFC18X30 Datasheet
History Price: $3.73
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
70RXA1300MEFC18X30 Specification
Specification
Part No
70RXA1300MEFC18X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.3 mF
Tolerance
?0%
Voltage - Rated
70 V
ESR (Equivalent Series Resistance)
37mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.518 A @ 120 Hz
Size / Dimension
2.53 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
70RXA1300MEFC18X30 PDF Datasheet
70RXA1300MEFC18X30 Datasheet
Click and Download: 70RXA1300MEFC18X30 Datasheet
70RXA1300MEFC18X30 Related Parts
70RXA560MEFC16X20
Rubycon
CAP ALUM 560UF 20% 70V RADIAL
70RXA750MEFC18X25
Rubycon
CAP ALUM 750UF 20% 70V RADIAL
70RX30720QDLC12.5X40
Rubycon
CAP ALUM 720UF 70V RADIAL
70RXA1000MEFC16X30
Rubycon
CAP ALUM 1000UF 20% 70V RADIAL
70RXA1000MEFC18X30
Rubycon
CAP ALUM 1000UF 20% 70V RADIAL
70RXA240MEFC12.5X20
Rubycon
CAP ALUM 240UF 20% 70V RADIAL
70RXA360MEFC12.5X20
Rubycon
CAP ALUM 360UF 20% 70V RADIAL
70RXA360MEFC12.5X25
Rubycon
CAP ALUM 360UF 20% 70V RADIAL
70RXA430MEFC12.5X30
Rubycon
CAP ALUM 430UF 20% 70V RADIAL
70RXA510MEFC12.5X25
Rubycon
CAP ALUM 510UF 20% 70V RADIAL
70RXA560MEFC12.5X30
Rubycon
CAP ALUM 560UF 20% 70V RADIAL
70RXA560MEFC16X25
Rubycon
CAP ALUM 560UF 20% 70V RADIAL
70RXA1300MEFC18X30 Compare Parts
70RXA1300MEFC18X30 vs 70RXA560MEFC16X20
70RXA1300MEFC18X30 vs 70RXA750MEFC18X20
70RXA1300MEFC18X30 vs 70RXA750MEFC16X30
70RXA1300MEFC18X30 vs 70RXA750MEFC16X25
70RXA1300MEFC18X30 vs 70RXA560MEFC16X25
70RXA1300MEFC18X30 vs 70RXA560MEFC12.5X30
70RXA1300MEFC18X30 vs 70RXA510MEFC12.5X25
70RXA1300MEFC18X30 vs 70RXA430MEFC12.5X30
70RXA1300MEFC18X30 vs 70RXA360MEFC12.5X25
70RXA1300MEFC18X30 vs 70RXA360MEFC12.5X20
70RXA1300MEFC18X30 vs 70RXA240MEFC12.5X20
70RXA1300MEFC18X30 vs 70RXA1000MEFC18X30
70RXA1300MEFC18X30 vs 70RXA1000MEFC16X30
70RXA1300MEFC18X30 vs 70RX30720QDLC12.5X40
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!