☰
80MXG3900MEFCSN25X45
80MXG3900MEFCSN25X45
Active
Description:  CAP ALUM 3900UF 20% 80V SNAP
Manufacturer:  Rubycon
History Price: $3.4961
In Stock: 38960
80MXG3900MEFCSN25X45 Specification
Specification
Part No
80MXG3900MEFCSN25X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.97 A @ 120 Hz
Size / Dimension
3.4155 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
80MXG3900MEFCSN25X45 PDF Datasheet
80MXG3900MEFCSN25X45 Related Parts
80MXC1000MEFCSN22X25
80MXC1000MEFCSN22X25
Rubycon
CAP ALUM 1000UF 20% 80V SNAP
80MXC1200MEFCSN20X35
80MXC1200MEFCSN20X35
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80MXC1200MEFCSN22X30
80MXC1200MEFCSN22X30
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80MXC1800MEFCSN22X35
80MXC1800MEFCSN22X35
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80MXC1800MEFCSN25X30
80MXC1800MEFCSN25X30
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80MXC2200MEFCSN22X40
80MXC2200MEFCSN22X40
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN22X45
80MXC2200MEFCSN22X45
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN25X30
80MXC2200MEFCSN25X30
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN30X25
80MXC2200MEFCSN30X25
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2700MEFCSN25X35
80MXC2700MEFCSN25X35
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80MXC2700MEFCSN30X30
80MXC2700MEFCSN30X30
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80MXC3300MEFCSN25X40
80MXC3300MEFCSN25X40
Rubycon
CAP ALUM 3300UF 20% 80V SNAP
80MXG3900MEFCSN25X45 Compare Parts
  • 80MXG3900MEFCSN25X45 vs 80MXG6800MEFCSN30X50
  • 80MXG3900MEFCSN25X45 vs 80MXG4700MEFCSN35X30
  • 80MXG3900MEFCSN25X45 vs 80MXG4700MEFCSN30X35
  • 80MXG3900MEFCSN25X45 vs 80MXG4700MEFCSN25X50
  • 80MXG3900MEFCSN25X45 vs 80MXG3900MEFCSN35X30
  • 80MXG3900MEFCSN25X45 vs 80MXG3300MEFCSN35X25
  • 80MXG3900MEFCSN25X45 vs 80MXG3300MEFCSN30X30
  • 80MXG3900MEFCSN25X45 vs 80MXG3300MEFCSN25X40
  • 80MXG3900MEFCSN25X45 vs 80MXG3300MEFCSN22X50
  • 80MXG3900MEFCSN25X45 vs 80MXG2700MEFCSN25X35
  • 80MXG3900MEFCSN25X45 vs 80MXG2200MEFCSN25X30
  • 80MXG3900MEFCSN25X45 vs 80MXG2200MEFCSN22X35
  • 80MXG3900MEFCSN25X45 vs 80MXG1800MEFCSN25X25
  • 80MXG3900MEFCSN25X45 vs 80MXG1800MEFCSN22X30
  • 80MXG3900MEFCSN25X45 vs 80MXG1500MEFCSN22X30
  • 80MXG3900MEFCSN25X45 vs 80MXG1500MEFCSN20X30
  • 80MXG3900MEFCSN25X45 vs 80MXG1200MEFCSN20X30
  • 80MXG3900MEFCSN25X45 vs 80MXG1000MEFCSN20X25
  • 80MXG3900MEFCSN25X45 vs 80MXC8200MEFCSN35X50
  • 80MXG3900MEFCSN25X45 vs 80MXC6800MEFCSN35X45
  • 80MXG3900MEFCSN25X45 vs 80MXC5600MEFCSN35X40
  • 80MXG3900MEFCSN25X45 vs 80MXC5600MEFCSN30X45
  • 80MXG3900MEFCSN25X45 vs 80MXC4700MEFCSN35X35
  • 80MXG3900MEFCSN25X45 vs 80MXC4700MEFCSN30X40
  • 80MXG3900MEFCSN25X45 vs 80MXC3900MEFCSN35X30
  • 80MXG3900MEFCSN25X45 vs 80MXC3300MEFCSN30X35
  • 80MXG3900MEFCSN25X45 vs 80MXC3300MEFCSN25X40
  • 80MXG3900MEFCSN25X45 vs 80MXC2700MEFCSN30X30
  • 80MXG3900MEFCSN25X45 vs 80MXC2700MEFCSN25X35
  • 80MXG3900MEFCSN25X45 vs 80MXC2200MEFCSN30X25
  • 80MXG3900MEFCSN25X45 vs 80MXC2200MEFCSN25X30
  • 80MXG3900MEFCSN25X45 vs 80MXC2200MEFCSN22X45
  • 80MXG3900MEFCSN25X45 vs 80MXC2200MEFCSN22X40
  • 80MXG3900MEFCSN25X45 vs 80MXC1800MEFCSN25X30
  • 80MXG3900MEFCSN25X45 vs 80MXC1800MEFCSN22X35
  • 80MXG3900MEFCSN25X45 vs 80MXC1200MEFCSN22X30
  • 80MXG3900MEFCSN25X45 vs 80MXC1200MEFCSN20X35
  • 80MXG3900MEFCSN25X45 vs 80MXC1000MEFCSN22X25
  • 80MXG3900MEFCSN25X45 vs 80MXG6800MEFCSN35X40
  • 80MXG3900MEFCSN25X45 vs 80MXG2700MEFCSN30X25
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!