Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80TGV430M16X21.5
80TGV430M16X21.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 430UF 20% 80V SMD
Manufacturer:
Rubycon
Datasheet:
80TGV430M16X21.5 Datasheet
History Price: $3.35
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
80TGV430M16X21.5 Specification
Specification
Part No
80TGV430M16X21.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
430 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
63mOhm @ 100kHz
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.086 A @ 120 Hz
Size / Dimension
1.81 A @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
80TGV430M16X21.5 PDF Datasheet
80TGV430M16X21.5 Datasheet
Click and Download: 80TGV430M16X21.5 Datasheet
80TGV430M16X21.5 Related Parts
80TXW100MEFC6.3X50
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80TXW100MEFC8X25
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80TXW120MEFC8X30
Rubycon
CAP ALUM 120UF 20% 80V RADIAL
80TXW180MEFC8X40
Rubycon
CAP ALUM 180UF 20% 80V RADIAL
80TXW220MEFC10X30
Rubycon
CAP ALUM 220UF 20% 80V RADIAL
80TXW220MEFC8X50
Rubycon
CAP ALUM 220UF 20% 80V RADIAL
80TXW270MEFC10X40
Rubycon
CAP ALUM 270UF 20% 80V RADIAL
80TXW390MEFC10X50
Rubycon
CAP ALUM 390UF 20% 80V RADIAL
80TXW470MEFC10X60
Rubycon
CAP ALUM 470UF 20% 80V RADIAL
80TXW47MEFC6.3X25
Rubycon
CAP ALUM 47UF 20% 80V RADIAL
80TXW56MEFC6.3X30
Rubycon
CAP ALUM 56UF 20% 80V RADIAL
80TXW82MEFC6.3X40
Rubycon
CAP ALUM 82UF 20% 80V RADIAL
80TGV430M16X21.5 Compare Parts
80TGV430M16X21.5 vs 80TXW56MEFC6.3X30
80TGV430M16X21.5 vs 80TXW47MEFC6.3X25
80TGV430M16X21.5 vs 80TXW470MEFC10X60
80TGV430M16X21.5 vs 80TXW390MEFC10X50
80TGV430M16X21.5 vs 80TXW270MEFC10X40
80TGV430M16X21.5 vs 80TXW220MEFC8X50
80TGV430M16X21.5 vs 80TXW220MEFC10X30
80TGV430M16X21.5 vs 80TXW180MEFC8X40
80TGV430M16X21.5 vs 80TXW120MEFC8X30
80TGV430M16X21.5 vs 80TXW100MEFC8X25
80TGV430M16X21.5 vs 80TXW100MEFC6.3X50
80TGV430M16X21.5 vs 80TXW440MEFC10X50
80TGV430M16X21.5 vs 80TXW270MEFC8X60
80TGV430M16X21.5 vs 80TGV560M18X21.5
80TGV430M16X21.5 vs 80TGV360M18X16.5
80TGV430M16X21.5 vs 80TGV270M16X16.5
80TGV430M16X21.5 vs 80TGV240M12.5X16
80TGV430M16X21.5 vs 80TGV180M12.5X13.5
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!