Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80VXG1500MEFC25X30
80VXG1500MEFC25X30
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 80V SNAP
Manufacturer:
Rubycon
Datasheet:
80VXG1500MEFC25X30 Datasheet
History Price: $2.69935
In Stock: 39260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
80VXG1500MEFC25X30 Specification
Specification
Part No
80VXG1500MEFC25X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.984" Dia (25.00mm)
Height - Seated (Max)
1.260" (32.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
1.74 A @ 120 Hz
Ripple Current @ High Frequency
2.001 A @ 10 kHz
80VXG1500MEFC25X30 PDF Datasheet
80VXG1500MEFC25X30 Datasheet
Click and Download: 80VXG1500MEFC25X30 Datasheet
80VXG1500MEFC25X30 Related Parts
80VXG1500MEFCSN25X30
Rubycon
CAP ALUM 1500UF 20% 80V SNAP
80VXG4700MEFCSN35X45
Rubycon
CAP ALUM 4700UF 20% 80V SNAP
80VXG5600MEFCSN35X50
Rubycon
CAP ALUM 5600UF 20% 80V SNAP
80VXG1200MEFC25X25
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80VXG1800MEFC25X35
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80VXG2200MEFC30X30
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80VXG2700MEFC30X35
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80VXG2700MEFC35X30
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80VXG3900MEFC30X45
Rubycon
CAP ALUM 3900UF 20% 80V SNAP
80VXG4700MEFC35X45
Rubycon
CAP ALUM 4700UF 20% 80V SNAP
80VXG5600MEFC35X50
Rubycon
CAP ALUM 5600UF 20% 80V SNAP
80VXG820MEFC22X25
Rubycon
CAP ALUM 820UF 20% 80V SNAP
80VXG1500MEFC25X30 Compare Parts
80VXG1500MEFC25X30 vs 80VXG4700MEFCSN35X45
80VXG1500MEFC25X30 vs 80VXG1500MEFCSN25X30
80VXG1500MEFC25X30 vs 80VXG820MEFC22X25
80VXG1500MEFC25X30 vs 80VXG5600MEFC35X50
80VXG1500MEFC25X30 vs 80VXG4700MEFC35X45
80VXG1500MEFC25X30 vs 80VXG3900MEFC30X45
80VXG1500MEFC25X30 vs 80VXG2700MEFC35X30
80VXG1500MEFC25X30 vs 80VXG2700MEFC30X35
80VXG1500MEFC25X30 vs 80VXG2200MEFC30X30
80VXG1500MEFC25X30 vs 80VXG1800MEFC25X35
80VXG1500MEFC25X30 vs 80VXG1200MEFC25X25
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.