☰
80YXG680MEFC18X25
80YXG680MEFC18X25
Not For New Designs
Description:  CAP ALUM 680UF 20% 80V RADIAL
Manufacturer:  Rubycon
History Price: $1.34665
In Stock: 45540
80YXG680MEFC18X25 Specification
Specification
Part No
80YXG680MEFC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXG
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.295" (7.50mm)
Size / Dimension
0.709" Dia (18.00mm)
Height - Seated (Max)
1.063" (27.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
80YXG680MEFC18X25 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.