Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80ZLJ56M8X16
80ZLJ56M8X16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 56UF 20% 80V RADIAL
Manufacturer:
Rubycon
Datasheet:
80ZLJ56M8X16 Datasheet
History Price: $0.69
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
80ZLJ56M8X16 Specification
Specification
Part No
80ZLJ56M8X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
56 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
9000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
390 mA @ 120 Hz
Size / Dimension
200 mOhms
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
80ZLJ56M8X16 PDF Datasheet
80ZLJ56M8X16 Datasheet
Click and Download: 80ZLJ56M8X16 Datasheet
80ZLJ56M8X16 Related Parts
80ZLH1000MEFC16X40
Rubycon
CAP ALUM 1000UF 20% 80V RADIAL
80ZLH1000MEFC18X31.5
Rubycon
CAP ALUM 1000UF 20% 80V RADIAL
80ZLH1000MEFCGC16X40
Rubycon
CAP ALUM 1000UF 20% 80V RADIAL
80ZLH1000MEFCGC18X31.5
Rubycon
CAP ALUM 1000UF 20% 80V RADIAL
80ZLH100MEFC8X20
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80ZLH100MEFCCE8X20
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80ZLH100MEFCT78X20
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80ZLH100MEFCTA8X20
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80ZLH1200MEFC18X35.5
Rubycon
CAP ALUM 1200UF 20% 80V RADIAL
80ZLH1200MEFCGC18X35.5
Rubycon
CAP ALUM 1200UF 20% 80V RADIAL
80ZLH120MEFC10X16
Rubycon
CAP ALUM 120UF 20% 80V RADIAL
80ZLH120MEFCT810X16
Rubycon
CAP ALUM 120UF 20% 80V RADIAL
80ZLJ56M8X16 Compare Parts
80ZLJ56M8X16 vs 80ZLJ82MT78X20
80ZLJ56M8X16 vs 80ZLJ82M8X20
80ZLJ56M8X16 vs 80ZLJ820MGC18X31.5
80ZLJ56M8X16 vs 80ZLJ820MGC16X40
80ZLJ56M8X16 vs 80ZLJ820M18X31.5
80ZLJ56M8X16 vs 80ZLJ820M16X40
80ZLJ56M8X16 vs 80ZLJ68MT810X12.5
80ZLJ56M8X16 vs 80ZLJ68M10X12.5
80ZLJ56M8X16 vs 80ZLJ680MGC18X25
80ZLJ56M8X16 vs 80ZLJ680MGC16X35.5
80ZLJ56M8X16 vs 80ZLJ680M18X25
80ZLJ56M8X16 vs 80ZLJ680M16X35.5
80ZLJ56M8X16 vs 80ZLJ56MTA8X16
80ZLJ56M8X16 vs 80ZLJ56MT78X16
80ZLJ56M8X16 vs 80ZLJ560MGC16X31.5
80ZLJ56M8X16 vs 80ZLJ560M16X31.5
80ZLJ56M8X16 vs 80ZLJ47MTA8X11.5
80ZLJ56M8X16 vs 80ZLJ47MT78X11.5
80ZLJ56M8X16 vs 80ZLJ47M8X11.5
80ZLJ56M8X16 vs 80ZLJ470MGC18X20
80ZLJ56M8X16 vs 80ZLJ470MGC16X25
80ZLJ56M8X16 vs 80ZLJ470MG412.5X40
80ZLJ56M8X16 vs 80ZLJ470M18X20
80ZLJ56M8X16 vs 80ZLJ470M16X25
80ZLJ56M8X16 vs 80ZLJ470M12.5X40
80ZLJ56M8X16 vs 80ZLJ390MG412.5X35
80ZLJ56M8X16 vs 80ZLJ390M12.5X35
80ZLJ56M8X16 vs 80ZLJ330MGC16X20
80ZLJ56M8X16 vs 80ZLJ330MG412.5X30
80ZLJ56M8X16 vs 80ZLJ330M16X20
80ZLJ56M8X16 vs 80ZLJ330M12.5X30
80ZLJ56M8X16 vs 80ZLJ27MTA6.3X11
80ZLJ56M8X16 vs 80ZLJ27MT16.3X11
80ZLJ56M8X16 vs 80ZLJ27M6.3X11
80ZLJ56M8X16 vs 80ZLJ270MG412.5X25
80ZLJ56M8X16 vs 80ZLJ270M12.5X25
80ZLJ56M8X16 vs 80ZLJ220MG412.5X20
80ZLJ56M8X16 vs 80ZLJ220M12.5X20
80ZLJ56M8X16 vs 80ZLJ180MT810X25
80ZLJ56M8X16 vs 80ZLJ180M10X25
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its