☰
COM-08571
COM-08571
Active
Description:  CAP CER
Manufacturer:  SparkFun Electronics
Datasheet:   COM-08571 Datasheet
History Price: $0.3
In Stock: 38720
COM-08571 Specification
Specification
Part No
COM-08571
Category
Ceramic Capacitors
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 pF
Tolerance
-
Voltage - Rated
200V
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
Straight
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give