☰
COM-08982
COM-08982
Active
Description:  CAP ALUM 0.001 OHM 25V RADIAL
Manufacturer:  SparkFun Electronics
Datasheet:   COM-08982 Datasheet
History Price: $0.45
In Stock: 18080
COM-08982 Specification
Specification
Part No
COM-08982
Category
Aluminum Electrolytic Capacitors
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 mF
Tolerance
-
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.