GUN1R250
GUN1R250
Obsolete
Description:  CAP TRIMMER 0.3-1.2PF 500V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GUN1R250 Datasheet
History Price: Obsolete
In Stock: 4800
GUN1R250 Specification
Specification
Part No
GUN1R250
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
PISTONCAP?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.3 ~ 1.2pF
Adjustment Type
-
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
4000 @ 250MHz
Size / Dimension
0.075" Dia (1.90mm)
Height - Seated (Max)
0.230" (5.80mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
GUN1R250 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.