GXC75000
GXC75000
Obsolete
Description:  CAP TRIMMER 7-75PF 100V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXC75000 Datasheet
History Price: Obsolete
In Stock: 47600
GXC75000 Specification
Specification
Part No
GXC75000
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
FILMTRIM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
7 ~ 75pF
Adjustment Type
Top and Bottom
Voltage - Rated
100 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
Size / Dimension
0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
GXC75000 PDF Datasheet
GXC75000 Related Parts
GXC15100
GXC15100
Sprague-Goodman
CAP TRIMMER 10-150PF 100V TH
GXC15103
GXC15103
Sprague-Goodman
CAP TRIMMER 10-150PF 100V TH
GXC15104
GXC15104
Sprague-Goodman
CAP TRIMMER 10-150PF 100V TH
GXC26000
GXC26000
Sprague-Goodman
CAP TRIMMER 3-26PF 100V TH
GXC38000
GXC38000
Sprague-Goodman
CAP TRIMMER 3.5-38PF 100V TH
GXC38003
GXC38003
Sprague-Goodman
CAP TRIMMER 3.5-38PF 100V TH
GXC60000
GXC60000
Sprague-Goodman
CAP TRIMMER 6-60PF 100V TH
GXC60003
GXC60003
Sprague-Goodman
CAP TRIMMER 6-60PF 100V TH
GXC90004
GXC90004
Sprague-Goodman
CAP TRIMMER 8-90PF 100V TH
GXC75000 Compare Parts
  • GXC75000 vs GXC90004
  • GXC75000 vs GXC60003
  • GXC75000 vs GXC60000
  • GXC75000 vs GXC38003
  • GXC75000 vs GXC38000
  • GXC75000 vs GXC26000
  • GXC75000 vs GXC15104
  • GXC75000 vs GXC15103
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.