GXE27000
GXE27000
Obsolete
Description:  CAP TRIMMER 3.5-27PF 200V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXE27000 Datasheet
History Price: Obsolete
In Stock: 44400
GXE27000 Specification
Specification
Part No
GXE27000
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
FILMTRIM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
3.5 ~ 27pF
Adjustment Type
Top and Bottom
Voltage - Rated
200 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
Size / Dimension
0.335" L x 0.295" W (8.50mm x 7.50mm)
Height - Seated (Max)
0.402" (10.20mm)
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
GXE27000 PDF Datasheet
GXE27000 Related Parts
GXE10001
GXE10001
Sprague-Goodman
CAP TRIMMER 1.8-10PF 300V TH
GXE18001
GXE18001
Sprague-Goodman
CAP TRIMMER 2.5-18PF 300V TH
GXE18002
GXE18002
Sprague-Goodman
CAP TRIMMER 2.6-18PF 200V TH
GXE18011
GXE18011
Sprague-Goodman
CAP TRIMMER 2.5-18PF 300V TH
GXE27000NM
GXE27000NM
Sprague-Goodman
CAP TRIMMER 3.5-27PF 200V TH
GXE36000NM
GXE36000NM
Sprague-Goodman
CAP TRIMMER 4.5-36PF 200V TH
GXE3R511
GXE3R511
Sprague-Goodman
CAP TRIMMER 1-3.5PF 300V TH
GXE45000NM
GXE45000NM
Sprague-Goodman
CAP TRIMMER 5-45PF 250V TH
GXE5R000
GXE5R000
Sprague-Goodman
CAP TRIMMER 1.5-5PF 200V TH
GXE9R000
GXE9R000
Sprague-Goodman
CAP TRIMMER 1.8-9PF 200V TH
GXE9R000NM
GXE9R000NM
Sprague-Goodman
CAP TRIMMER 1.8-9PF 200V TH
GXE10011
GXE10011
Sprague-Goodman
CAP TRIMMER 1.8-10PF 300V TH
GXE27000 Compare Parts
  • GXE27000 vs GXE9R000
  • GXE27000 vs GXE5R000
  • GXE27000 vs GXE45000NM
  • GXE27000 vs GXE3R511
  • GXE27000 vs GXE36000NM
  • GXE27000 vs GXE27000NM
  • GXE27000 vs GXE18011
  • GXE27000 vs GXE18002
  • GXE27000 vs GXE18001
  • GXE27000 vs GXE10001
  • GXE27000 vs GXE45002
  • GXE27000 vs GXE45000
  • GXE27000 vs GXE36000
  • GXE27000 vs GXE18000NM
  • GXE27000 vs GXE18000
  • GXE27000 vs GXE10011
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.