Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GYD15000
GYD15000
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-15PF 100V TH
Manufacturer:
Sprague-Goodman
Datasheet:
GYD15000 Datasheet
History Price: Obsolete
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GYD15000 Specification
Specification
Part No
GYD15000
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
FILMTRIM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 15pF
Adjustment Type
Side
Voltage - Rated
100 V
Dielectric Material
Polypropylene (PP)
Q @ Freq
1000 @ 1MHz
Size / Dimension
0.433" Dia (11.00mm)
Height - Seated (Max)
0.402" (10.20mm)
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Through Hole
Features
General Purpose
GYD15000 PDF Datasheet
GYD15000 Datasheet
Click and Download: GYD15000 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.