GZC12104
GZC12104
Obsolete
Description:  CAP TRIMMER 9-120PF 100V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GZC12104 Datasheet
History Price: Obsolete
In Stock: 48000
GZC12104 Specification
Specification
Part No
GZC12104
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
FILMTRIM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
9 ~ 120pF
Adjustment Type
Top and Bottom
Voltage - Rated
100 V
Dielectric Material
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
Size / Dimension
0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
GZC12104 PDF Datasheet
GZC12104 Related Parts
GZC10100
GZC10100
Sprague-Goodman
CAP TRIMMER 9-100PF 100V TH
GZC10103
GZC10103
Sprague-Goodman
CAP TRIMMER 9-100PF 100V TH
GZC12100
GZC12100
Sprague-Goodman
CAP TRIMMER 9-120PF 100V TH
GZC15100
GZC15100
Sprague-Goodman
CAP TRIMMER 10-150PF 100V TH
GZC18100
GZC18100
Sprague-Goodman
CAP TRIMMER 12-180PF 100V TH
GZC80000
GZC80000
Sprague-Goodman
CAP TRIMMER 8-80PF 100V TH
GZC10104
GZC10104
Sprague-Goodman
CAP TRIMMER 9-100PF 100V TH
GZC12103
GZC12103
Sprague-Goodman
CAP TRIMMER 9-120PF 100V TH
GZC15104
GZC15104
Sprague-Goodman
CAP TRIMMER 10-150PF 100V TH
GZC18100S
GZC18100S
Sprague-Goodman
CAP TRIMMER
GZC18103
GZC18103
Sprague-Goodman
CAP TRIMMER 12-180PF 100V TH
GZC18104
GZC18104
Sprague-Goodman
CAP TRIMMER 12-180PF 100V TH
GZC12104 Compare Parts
  • GZC12104 vs GZC18100
  • GZC12104 vs GZC15100
  • GZC12104 vs GZC12100
  • GZC12104 vs GZC10103
  • GZC12104 vs GZC10100
  • GZC12104 vs GZC80004
  • GZC12104 vs GZC80003
  • GZC12104 vs GZC43112
  • GZC12104 vs GZC23112
  • GZC12104 vs GZC18104
  • GZC12104 vs GZC18103
  • GZC12104 vs GZC18100S
  • GZC12104 vs GZC15104
  • GZC12104 vs GZC12103
  • GZC12104 vs GZC10104
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you