PC48J110
PC48J110
Obsolete
Description:  CAP TRIMMER QPL PISTONCAP
Manufacturer:  Sprague-Goodman
Datasheet:   PC48J110 Datasheet
History Price: Obsolete
In Stock: 39600
PC48J110 Specification
Specification
Part No
PC48J110
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
PISTONCAP?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
Glass
Q @ Freq
900 @ 20MHz
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-55℃ ~ 125℃
Mounting Type
-
Features
-
PC48J110 PDF Datasheet
PC48J110 Compare Parts
  • PC48J110 vs PC43G520
  • PC48J110 vs PC43G121
  • PC48J110 vs PC40J4R5
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok