RJA221M1CBK-0611S
RJA221M1CBK-0611S
Active
Description:  CAP ALUM 220UF 20% 16V RADIAL
Manufacturer:  Surge Components
History Price: $0.33
In Stock: 1200
RJA221M1CBK-0611S Specification
Specification
Part No
RJA221M1CBK-0611S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RJA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
180 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
RJA221M1CBK-0611S PDF Datasheet
RJA221M1CBK-0611S Related Parts
RJA100M1HBK-0511S
RJA100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RJA100M1HBK-0511S
RJA100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RJA101M1CBK-0511S
RJA101M1CBK-0511S
Surge Components
CAP ALUM 100UF 20% 16V RADIAL
RJA101M1CBK-0511S
RJA101M1CBK-0511S
Surge Components
CAP ALUM 100UF 20% 16V RADIAL
RJA101M1EBK-0611S
RJA101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RJA101M1EBK-0611S
RJA101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RJA101M1HBK-0811S
RJA101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RJA101M1HBK-0811S
RJA101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RJA101M1VBK-0611S
RJA101M1VBK-0611S
Surge Components
CAP ALUM 100UF 20% 35V RADIAL
RJA101M1VBK-0611S
RJA101M1VBK-0611S
Surge Components
CAP ALUM 100UF 20% 35V RADIAL
RJA102M1CBK-1016S
RJA102M1CBK-1016S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RJA102M1CBK-1016S
RJA102M1CBK-1016S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RJA221M1CBK-0611S Compare Parts
  • RJA221M1CBK-0611S vs RJA4R7M1HBK-0511S
  • RJA221M1CBK-0611S vs RJA471M1VBK-1016S
  • RJA221M1CBK-0611S vs RJA471M1VBK-1016S
  • RJA221M1CBK-0611S vs RJA471M1HBK-1320S
  • RJA221M1CBK-0611S vs RJA471M1HBK-1320S
  • RJA221M1CBK-0611S vs RJA471M1EBK-1012S
  • RJA221M1CBK-0611S vs RJA471M1EBK-1012S
  • RJA221M1CBK-0611S vs RJA471M1CBK-0811S
  • RJA221M1CBK-0611S vs RJA471M1CBK-0811S
  • RJA221M1CBK-0611S vs RJA470M1EBK-0511S
  • RJA221M1CBK-0611S vs RJA470M1EBK-0511S
  • RJA221M1CBK-0611S vs RJA331M1VBK-1012S
  • RJA221M1CBK-0611S vs RJA331M1VBK-1012S
  • RJA221M1CBK-0611S vs RJA331M1HBK-1020S
  • RJA221M1CBK-0611S vs RJA331M1HBK-1020S
  • RJA221M1CBK-0611S vs RJA331M1HBK-1016S
  • RJA221M1CBK-0611S vs RJA331M1HBK-1016S
  • RJA221M1CBK-0611S vs RJA331M1EBK-0811S
  • RJA221M1CBK-0611S vs RJA331M1EBK-0811S
  • RJA221M1CBK-0611S vs RJA331M1CBK-0811S
  • RJA221M1CBK-0611S vs RJA331M1CBK-0811S
  • RJA221M1CBK-0611S vs RJA222M1VBK-1625S
  • RJA221M1CBK-0611S vs RJA222M1VBK-1625S
  • RJA221M1CBK-0611S vs RJA222M1HBK-1636S
  • RJA221M1CBK-0611S vs RJA222M1HBK-1636S
  • RJA221M1CBK-0611S vs RJA222M1EBK-1325S
  • RJA221M1CBK-0611S vs RJA222M1EBK-1325S
  • RJA221M1CBK-0611S vs RJA222M1CBK-1320S
  • RJA221M1CBK-0611S vs RJA222M1CBK-1320S
  • RJA221M1CBK-0611S vs RJA221M1VBK-0811S
  • RJA221M1CBK-0611S vs RJA221M1VBK-0811S
  • RJA221M1CBK-0611S vs RJA221M1HBK-1016S
  • RJA221M1CBK-0611S vs RJA221M1HBK-1016S
  • RJA221M1CBK-0611S vs RJA221M1EBK-0811S
  • RJA221M1CBK-0611S vs RJA221M1EBK-0811S
  • RJA221M1CBK-0611S vs RJA102M1VBK-1320S
  • RJA221M1CBK-0611S vs RJA102M1HBK-1625S
  • RJA221M1CBK-0611S vs RJA102M1HBK-1625S
  • RJA221M1CBK-0611S vs RJA102M1EBK-1020S
  • RJA221M1CBK-0611S vs RJA102M1EBK-1020S
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.