Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Surge Components RUA101M1VBK-1020S
RUA101M1VBK-1020S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:
Surge Components
Datasheet:
RUA101M1VBK-1020S Datasheet
History Price: $0.63
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RUA101M1VBK-1020S Specification
Specification
Part No
RUA101M1VBK-1020S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RUA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
338 mA @ 120 Hz
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
Surface Mount Land Size
0.866" (22.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
RUA101M1VBK-1020S PDF Datasheet
RUA101M1VBK-1020S Datasheet
Click and Download: RUA101M1VBK-1020S Datasheet
RUA101M1VBK-1020S Related Parts
RUA100M1HBK-0811S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RUA100M1HBK-0811S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RUA101M1CBK-1016S
Surge Components
CAP ALUM 100UF 20% 16V RADIAL
RUA101M1CBK-1016S
Surge Components
CAP ALUM 100UF 20% 16V RADIAL
RUA101M1EBK-1016S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RUA101M1EBK-1016S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RUA221M1CBK-1020S
Surge Components
CAP ALUM 220UF 20% 16V RADIAL
RUA221M1CBK-1020S
Surge Components
CAP ALUM 220UF 20% 16V RADIAL
RUA221M1EBK-1320S
Surge Components
CAP ALUM 220UF 20% 25V RADIAL
RUA221M1EBK-1320S
Surge Components
CAP ALUM 220UF 20% 25V RADIAL
RUA221M1HBK-1320S
Surge Components
CAP ALUM 220UF 20% 50V RADIAL
RUA221M1HBK-1320S
Surge Components
CAP ALUM 220UF 20% 50V RADIAL
RUA101M1VBK-1020S Compare Parts
RUA101M1VBK-1020S vs RUA471M1HBK-1620S
RUA101M1VBK-1020S vs RUA471M1EBK-1620S
RUA101M1VBK-1020S vs RUA471M1EBK-1620S
RUA101M1VBK-1020S vs RUA471M1CBK-1325S
RUA101M1VBK-1020S vs RUA471M1CBK-1325S
RUA101M1VBK-1020S vs RUA470M1EBK-1012S
RUA101M1VBK-1020S vs RUA470M1EBK-1012S
RUA101M1VBK-1020S vs RUA470M1CBK-0811S
RUA101M1VBK-1020S vs RUA470M1CBK-0811S
RUA101M1VBK-1020S vs RUA331M1VBK-1620S
RUA101M1VBK-1020S vs RUA331M1VBK-1620S
RUA101M1VBK-1020S vs RUA331M1EBK-1325S
RUA101M1VBK-1020S vs RUA331M1EBK-1325S
RUA101M1VBK-1020S vs RUA331M1CBK-1320S
RUA101M1VBK-1020S vs RUA331M1CBK-1320S
RUA101M1VBK-1020S vs RUA221M1VBK-1325S
RUA101M1VBK-1020S vs RUA221M1VBK-1325S
RUA101M1VBK-1020S vs RUA221M1HBK-1320S
RUA101M1VBK-1020S vs RUA221M1HBK-1320S
RUA101M1VBK-1020S vs RUA221M1EBK-1320S
RUA101M1VBK-1020S vs RUA221M1EBK-1320S
RUA101M1VBK-1020S vs RUA221M1CBK-1020S
RUA101M1VBK-1020S vs RUA221M1CBK-1020S
RUA101M1VBK-1020S vs RUA101M1EBK-1016S
RUA101M1VBK-1020S vs RUA101M1EBK-1016S
RUA101M1VBK-1020S vs RUA101M1CBK-1016S
RUA101M1VBK-1020S vs RUA101M1CBK-1016S
RUA101M1VBK-1020S vs RUA100M1HBK-0811S
RUA101M1VBK-1020S vs RUA100M1HBK-0811S
RUA101M1VBK-1020S vs RUA680M2EBK-1632S
RUA101M1VBK-1020S vs RUA680M2DBK-1620S
RUA101M1VBK-1020S vs RUA680M2CBK-1325S
RUA101M1VBK-1020S vs RUA4R7M2WBK-1025S
RUA101M1VBK-1020S vs RUA4R7M2VBK-1020S
RUA101M1VBK-1020S vs RUA4R7M2GBK-1020S
RUA101M1VBK-1020S vs RUA471M1ABK-1020S
RUA101M1VBK-1020S vs RUA470M2VBK-1632S
RUA101M1VBK-1020S vs RUA470M2GBK-1632S
RUA101M1VBK-1020S vs RUA470M2EBK-1625S
RUA101M1VBK-1020S vs RUA470M2DBK-1325S
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.