RXK102M1EBK-1325S
RXK102M1EBK-1325S
Active
Description:  CAP ALUM 1000UF 20% 25V RADIAL
Manufacturer:  Surge Components
History Price: $0.93
In Stock: 19200
RXK102M1EBK-1325S Specification
Specification
Part No
RXK102M1EBK-1325S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RXK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.352 A @ 120 Hz
Size / Dimension
1.69 A @ 100 kHz
Height - Seated (Max)
34 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.492" Dia (12.50mm)
Package / Case
1.063" (27.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
RXK102M1EBK-1325S PDF Datasheet
RXK102M1EBK-1325S Related Parts
RXK101M1EBK-0611S
RXK101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RXK101M1EBK-0611S
RXK101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RXK101M1HBK-1012S
RXK101M1HBK-1012S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RXK102M1CBK-1025S
RXK102M1CBK-1025S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RXK102M1CBK-1025S
RXK102M1CBK-1025S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RXK102M1EBK-1030S
RXK102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1030S
RXK102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1320S
RXK102M1EBK-1320S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1320S
RXK102M1EBK-1320S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1HBK-1340S
RXK102M1HBK-1340S
Surge Components
CAP ALUM 1000UF 20% 50V RADIAL
RXK102M1HBK-1340S
RXK102M1HBK-1340S
Surge Components
CAP ALUM 1000UF 20% 50V RADIAL
RXK102M1HBK-1625S
RXK102M1HBK-1625S
Surge Components
CAP ALUM 1000UF 20% 50V RADIAL
RXK102M1EBK-1325S Compare Parts
  • RXK102M1EBK-1325S vs RXK471M1VBK-1025S
  • RXK102M1EBK-1325S vs RXK471M1HBK-1325S
  • RXK102M1EBK-1325S vs RXK471M1HBK-1325S
  • RXK102M1EBK-1325S vs RXK471M1HBK-1030S
  • RXK102M1EBK-1325S vs RXK471M1HBK-1030S
  • RXK102M1EBK-1325S vs RXK471M1EBK-1020S
  • RXK102M1EBK-1325S vs RXK471M1EBK-1020S
  • RXK102M1EBK-1325S vs RXK471M1CBK-1016S
  • RXK102M1EBK-1325S vs RXK471M1CBK-1016S
  • RXK102M1EBK-1325S vs RXK471M1CBK-0815S
  • RXK102M1EBK-1325S vs RXK471M1CBK-0815S
  • RXK102M1EBK-1325S vs RXK470M1EBK-0511S
  • RXK102M1EBK-1325S vs RXK470M1EBK-0511S
  • RXK102M1EBK-1325S vs RXK331M1VBK-1020S
  • RXK102M1EBK-1325S vs RXK331M1VBK-1020S
  • RXK102M1EBK-1325S vs RXK331M1HBK-1320S
  • RXK102M1EBK-1325S vs RXK331M1HBK-1320S
  • RXK102M1EBK-1325S vs RXK331M1HBK-1030S
  • RXK102M1EBK-1325S vs RXK331M1HBK-1030S
  • RXK102M1EBK-1325S vs RXK331M1EBK-1016S
  • RXK102M1EBK-1325S vs RXK331M1EBK-1016S
  • RXK102M1EBK-1325S vs RXK331M1EBK-0815S
  • RXK102M1EBK-1325S vs RXK331M1EBK-0815S
  • RXK102M1EBK-1325S vs RXK331M1CBK-1012S
  • RXK102M1EBK-1325S vs RXK331M1CBK-1012S
  • RXK102M1EBK-1325S vs RXK331M1CBK-0811S
  • RXK102M1EBK-1325S vs RXK331M1CBK-0811S
  • RXK102M1EBK-1325S vs RXK222M1VBK-1636S
  • RXK102M1EBK-1325S vs RXK222M1VBK-1636S
  • RXK102M1EBK-1325S vs RXK222M1VBK-1632S
  • RXK102M1EBK-1325S vs RXK222M1VBK-1632S
  • RXK102M1EBK-1325S vs RXK222M1HBK-1836S
  • RXK102M1EBK-1325S vs RXK222M1HBK-1836S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1625S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1625S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1340S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1340S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1335S
  • RXK102M1EBK-1325S vs RXK222M1EBK-1335S
  • RXK102M1EBK-1325S vs RXK222M1CBK-1620S
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.