RZW331M1CBK-0811S
RZW331M1CBK-0811S
Active
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Surge Components
History Price: Active
In Stock: 8000
RZW331M1CBK-0811S Specification
Specification
Part No
RZW331M1CBK-0811S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RZW
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
RZW331M1CBK-0811S Related Parts
RZW100M1HBK-0511S
RZW100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RZW100M1HBK-0511S
RZW100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RZW101M1EBK-0611S
RZW101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RZW101M1EBK-0611S
RZW101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RZW101M1HBK-0811S
RZW101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RZW101M1HBK-0811S
RZW101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RZW102M1CBK-1020S
RZW102M1CBK-1020S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1020S
RZW102M1CBK-1020S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1316S
RZW102M1CBK-1316S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1316S
RZW102M1CBK-1316S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1EBK-1030S
RZW102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RZW102M1EBK-1030S
RZW102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RZW331M1CBK-0811S Compare Parts
  • RZW331M1CBK-0811S vs RZW4R7M1HBK-0511S
  • RZW331M1CBK-0811S vs RZW471M1VBK-1316S
  • RZW331M1CBK-0811S vs RZW471M1VBK-1316S
  • RZW331M1CBK-0811S vs RZW471M1VBK-1020S
  • RZW331M1CBK-0811S vs RZW471M1VBK-1020S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1616S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1616S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1320S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1320S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1030S
  • RZW331M1CBK-0811S vs RZW471M1HBK-1030S
  • RZW331M1CBK-0811S vs RZW471M1EBK-1016S
  • RZW331M1CBK-0811S vs RZW471M1EBK-1016S
  • RZW331M1CBK-0811S vs RZW471M1EBK-0820S
  • RZW331M1CBK-0811S vs RZW471M1EBK-0820S
  • RZW331M1CBK-0811S vs RZW471M1CBK-1012S
  • RZW331M1CBK-0811S vs RZW471M1CBK-0815S
  • RZW331M1CBK-0811S vs RZW471M1CBK-0815S
  • RZW331M1CBK-0811S vs RZW470M1EBK-0511S
  • RZW331M1CBK-0811S vs RZW470M1EBK-0511S
  • RZW331M1CBK-0811S vs RZW331M1VBK-1016S
  • RZW331M1CBK-0811S vs RZW331M1VBK-1016S
  • RZW331M1CBK-0811S vs RZW331M1HBK-1025S
  • RZW331M1CBK-0811S vs RZW331M1HBK-1025S
  • RZW331M1CBK-0811S vs RZW331M1EBK-1012S
  • RZW331M1CBK-0811S vs RZW331M1EBK-1012S
  • RZW331M1CBK-0811S vs RZW331M1EBK-0815S
  • RZW331M1CBK-0811S vs RZW331M1EBK-0815S
  • RZW331M1CBK-0811S vs RZW222M1VBK-1825S
  • RZW331M1CBK-0811S vs RZW222M1VBK-1825S
  • RZW331M1CBK-0811S vs RZW222M1VBK-1632S
  • RZW331M1CBK-0811S vs RZW222M1VBK-1632S
  • RZW331M1CBK-0811S vs RZW222M1HBK-1836S
  • RZW331M1CBK-0811S vs RZW222M1HBK-1836S
  • RZW331M1CBK-0811S vs RZW222M1EBK-1820S
  • RZW331M1CBK-0811S vs RZW222M1EBK-1820S
  • RZW331M1CBK-0811S vs RZW222M1EBK-1335S
  • RZW331M1CBK-0811S vs RZW222M1EBK-1335S
  • RZW331M1CBK-0811S vs RZW222M1CBK-1816S
  • RZW331M1CBK-0811S vs RZW222M1CBK-1816S
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery