Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Suscon SVB025M101E7DPE50V00A
SVB025M101E7DPE50V00A
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM 100UF 20% 25V SMD
Manufacturer:
Suscon
Datasheet:
SVB025M101E7DPE50V00A Datasheet
History Price: $0.538
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVB025M101E7DPE50V00A Specification
Specification
Part No
SVB025M101E7DPE50V00A
Category
Aluminum Polymer Capacitors
Manufacturer
Suscon
Series
SVB
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
1.4 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.248" Dia (6.30mm)
Size / Dimension
0.303" (7.70mm)
Height - Seated (Max)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Surface Mount Land Size
Surface Mount
Mounting Type
Radial, Can - SMD
Package / Case
140 mA @ 100 Hz
SVB025M101E7DPE50V00A PDF Datasheet
SVB025M101E7DPE50V00A Datasheet
Click and Download: SVB025M101E7DPE50V00A Datasheet
SVB025M101E7DPE50V00A Related Parts
SVB016M471GABPE50V00A
Suscon
CAP ALUM 470UF 20% 16V SMD
SVB025M221FABPE50V00A
Suscon
CAP ALUM 220UF 20% 25V SMD
SVB025M331GABPE50V00A
Suscon
CAP ALUM 330UF 20% 25V SMD
SVB035M271GABPE50V00A
Suscon
CAP ALUM 270UF 20% 35V SMD
SVB050M101GABPE50V00A
Suscon
CAP ALUM 100UF 20% 50V SMD
SVB050M680FABPE50V00A
Suscon
CAP ALUM 68UF 20% 50V SMD
SVB063M101GCBPE50V00A
Suscon
CAP ALUM 100UF 20% 63V SMD
SVB063M330FABPE50V00A
Suscon
CAP ALUM 33UF 20% 63V SMD
SVB025M101E7DPE50V00A Compare Parts
SVB025M101E7DPE50V00A vs SVB063M101GCBPE50V00A
SVB025M101E7DPE50V00A vs SVB050M680FABPE50V00A
SVB025M101E7DPE50V00A vs SVB050M101GABPE50V00A
SVB025M101E7DPE50V00A vs SVB035M271GABPE50V00A
SVB025M101E7DPE50V00A vs SVB025M331GABPE50V00A
SVB025M101E7DPE50V00A vs SVB025M221FABPE50V00A
SVB025M101E7DPE50V00A vs SVB016M471GABPE50V00A
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed