UH063M101G16PE50S00A
UH063M101G16PE50S00A
Active
Description:  CAP ALUM 100UF 20% 63V RADIAL TH
Manufacturer:  Suscon
History Price: $0.434
In Stock: 11780
UH063M101G16PE50S00A Specification
Specification
Part No
UH063M101G16PE50S00A
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
UH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
337.5 mA @ 120 Hz
Size / Dimension
450 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.630" (16.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UH063M101G16PE50S00A PDF Datasheet
UH063M101G16PE50S00A Related Parts
UH025M221F12PE50S00A
UH025M221F12PE50S00A
Suscon
CAP ALUM 220UF 20% 25V RADIAL TH
UH035M101F12PE50P35A
UH035M101F12PE50P35A
Suscon
CAP ALUM 100UF 20% 35V RADIAL TH
UH035M101F12PE50S00A
UH035M101F12PE50S00A
Suscon
CAP ALUM 100UF 20% 35V RADIAL TH
UH050M100F12PE50S00A
UH050M100F12PE50S00A
Suscon
CAP ALUM 10UF 20% 50V RADIAL TH
UH050M101G13PE50S00A
UH050M101G13PE50S00A
Suscon
CAP ALUM 100UF 20% 50V RADIAL TH
UH050M470F12PE50S00A
UH050M470F12PE50S00A
Suscon
CAP ALUM 47UF 20% 50V RADIAL TH
UH063M470G13PE50S00A
UH063M470G13PE50S00A
Suscon
CAP ALUM 47UF 20% 63V RADIAL TH
UH063M101G16PE50S00A Compare Parts
  • UH063M101G16PE50S00A vs UH050M470F12PE50S00A
  • UH063M101G16PE50S00A vs UH050M101G13PE50S00A
  • UH063M101G16PE50S00A vs UH050M100F12PE50S00A
  • UH063M101G16PE50S00A vs UH035M101F12PE50S00A
  • UH063M101G16PE50S00A vs UH035M101F12PE50P35A
  • UH063M101G16PE50S00A vs UH025M221F12PE50S00A
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's