☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 Specification
Specification
Part No
BFC237358564
Category
Film Capacitors
Manufacturer
Vishay Beyschlag
Series
MKT373
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.56 µF
Tolerance
?%
Voltage Rating - AC
220V
Voltage Rating - DC
400V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max)
0.728" (18.50mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
General Purpose
Ratings
-
Features
Long Life
ESR (Equivalent Series Resistance)
-
BFC237358564 PDF Datasheet
BFC237358564 Related Parts
BFC233610104
BFC233610104
Vishay Beyschlag
CAP FILM 0.1UF 20% 630VDC RADIAL
BFC233620103
BFC233620103
Vishay Beyschlag
CAP FILM 10000PF 20% 630VDC RAD
BFC233620105
BFC233620105
Vishay Beyschlag
CAP FILM 1UF 20% 630VDC RADIAL
BFC233620154
BFC233620154
Vishay Beyschlag
CAP FILM 0.15UF 20% 630VDC RAD
BFC233620223
BFC233620223
Vishay Beyschlag
CAP FILM 0.022UF 20% 630VDC RAD
BFC233620333
BFC233620333
Vishay Beyschlag
CAP FILM 0.033UF 20% 630VDC RAD
BFC233620334
BFC233620334
Vishay Beyschlag
CAP FILM 0.33UF 20% 630VDC RAD
BFC233660103
BFC233660103
Vishay Beyschlag
CAP FILM 10000PF 20% 1KVDC RAD
BFC233660223
BFC233660223
Vishay Beyschlag
CAP FILM 0.022UF 20% 1KVDC RAD
BFC233660473
BFC233660473
Vishay Beyschlag
CAP FILM 0.047UF 20% 1KVDC RAD
BFC233810103
BFC233810103
Vishay Beyschlag
CAP FILM 10000PF 20% 1KVDC RAD
BFC233810104
BFC233810104
Vishay Beyschlag
CAP FILM 0.1UF 20% 1KVDC RADIAL
BFC237358564 Compare Parts
  • BFC237358564 vs BFC247086683
  • BFC237358564 vs BFC247086563
  • BFC237358564 vs BFC247086474
  • BFC237358564 vs BFC247086473
  • BFC237358564 vs BFC247086394
  • BFC237358564 vs BFC247086393
  • BFC237358564 vs BFC247086334
  • BFC237358564 vs BFC247086333
  • BFC237358564 vs BFC247086274
  • BFC237358564 vs BFC247086273
  • BFC237358564 vs BFC247086224
  • BFC237358564 vs BFC247086223
  • BFC237358564 vs BFC247086184
  • BFC237358564 vs BFC247086154
  • BFC237358564 vs BFC247086124
  • BFC237358564 vs BFC247086104
  • BFC237358564 vs BFC247085823
  • BFC237358564 vs BFC247085683
  • BFC237358564 vs BFC247085563
  • BFC237358564 vs BFC247085474
  • BFC237358564 vs BFC247085473
  • BFC237358564 vs BFC247085394
  • BFC237358564 vs BFC247085393
  • BFC237358564 vs BFC247085334
  • BFC237358564 vs BFC247085333
  • BFC237358564 vs BFC247085274
  • BFC237358564 vs BFC247085273
  • BFC237358564 vs BFC247085224
  • BFC237358564 vs BFC247085223
  • BFC237358564 vs BFC247085184
  • BFC237358564 vs BFC247085154
  • BFC237358564 vs BFC247085124
  • BFC237358564 vs BFC247085104
  • BFC237358564 vs BFC247076824
  • BFC237358564 vs BFC247076823
  • BFC237358564 vs BFC247076684
  • BFC237358564 vs BFC247076683
  • BFC237358564 vs BFC247076564
  • BFC237358564 vs BFC247076474
  • BFC237358564 vs BFC247076394
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend