☰
BFC238564182
BFC238564182
Active
Description:  CAP FILM 1800PF 5% 2KVDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.45753
In Stock: 6800
BFC238564182 Specification
Specification
Part No
BFC238564182
Category
Film Capacitors
Manufacturer
Vishay Beyschlag
Series
MKP385
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1800 pF
Tolerance
?%
Voltage Rating - AC
700V
Voltage Rating - DC
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.492" L x 0.197" W (12.50mm x 5.00mm)
Height - Seated (Max)
0.433" (11.00mm)
Termination
PC Pins
Lead Spacing
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
BFC238564182 PDF Datasheet
BFC238564182 Related Parts
BFC233610104
BFC233610104
Vishay Beyschlag
CAP FILM 0.1UF 20% 630VDC RADIAL
BFC233620103
BFC233620103
Vishay Beyschlag
CAP FILM 10000PF 20% 630VDC RAD
BFC233620105
BFC233620105
Vishay Beyschlag
CAP FILM 1UF 20% 630VDC RADIAL
BFC233620154
BFC233620154
Vishay Beyschlag
CAP FILM 0.15UF 20% 630VDC RAD
BFC233620223
BFC233620223
Vishay Beyschlag
CAP FILM 0.022UF 20% 630VDC RAD
BFC233620333
BFC233620333
Vishay Beyschlag
CAP FILM 0.033UF 20% 630VDC RAD
BFC233620334
BFC233620334
Vishay Beyschlag
CAP FILM 0.33UF 20% 630VDC RAD
BFC233660103
BFC233660103
Vishay Beyschlag
CAP FILM 10000PF 20% 1KVDC RAD
BFC233660223
BFC233660223
Vishay Beyschlag
CAP FILM 0.022UF 20% 1KVDC RAD
BFC233660473
BFC233660473
Vishay Beyschlag
CAP FILM 0.047UF 20% 1KVDC RAD
BFC233810103
BFC233810103
Vishay Beyschlag
CAP FILM 10000PF 20% 1KVDC RAD
BFC233810104
BFC233810104
Vishay Beyschlag
CAP FILM 0.1UF 20% 1KVDC RADIAL
BFC238564182 Compare Parts
  • BFC238564182 vs BFC247086683
  • BFC238564182 vs BFC247086563
  • BFC238564182 vs BFC247086474
  • BFC238564182 vs BFC247086473
  • BFC238564182 vs BFC247086394
  • BFC238564182 vs BFC247086393
  • BFC238564182 vs BFC247086334
  • BFC238564182 vs BFC247086333
  • BFC238564182 vs BFC247086274
  • BFC238564182 vs BFC247086273
  • BFC238564182 vs BFC247086224
  • BFC238564182 vs BFC247086223
  • BFC238564182 vs BFC247086184
  • BFC238564182 vs BFC247086154
  • BFC238564182 vs BFC247086124
  • BFC238564182 vs BFC247086104
  • BFC238564182 vs BFC247085823
  • BFC238564182 vs BFC247085683
  • BFC238564182 vs BFC247085563
  • BFC238564182 vs BFC247085474
  • BFC238564182 vs BFC247085473
  • BFC238564182 vs BFC247085394
  • BFC238564182 vs BFC247085393
  • BFC238564182 vs BFC247085334
  • BFC238564182 vs BFC247085333
  • BFC238564182 vs BFC247085274
  • BFC238564182 vs BFC247085273
  • BFC238564182 vs BFC247085224
  • BFC238564182 vs BFC247085223
  • BFC238564182 vs BFC247085184
  • BFC238564182 vs BFC247085154
  • BFC238564182 vs BFC247085124
  • BFC238564182 vs BFC247085104
  • BFC238564182 vs BFC247076824
  • BFC238564182 vs BFC247076823
  • BFC238564182 vs BFC247076684
  • BFC238564182 vs BFC247076683
  • BFC238564182 vs BFC247076564
  • BFC238564182 vs BFC247076474
  • BFC238564182 vs BFC247076394
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend