RFCS04021200BJTWS
RFCS04021200BJTWS
Obsolete
Description:  CAP SILICON 12PF 16V 0402
Manufacturer:  Vishay Electro-Films
History Price: Obsolete
In Stock: 31300
RFCS04021200BJTWS Specification
Specification
Part No
RFCS04021200BJTWS
Category
Silicon Capacitors
Manufacturer
Vishay Electro-Films
Series
RFCS
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
12 pF
Tolerance
?%
Voltage - Breakdown
16 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
-
Operating Temperature
-55℃ ~ 125℃
Package / Case
0402 (1005 Metric)
Height
0.016" (0.41mm)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
RFCS04021200BJTWS PDF Datasheet
RFCS04021200BJTWS Related Parts
RFCS04021000BJTT1
RFCS04021000BJTT1
Vishay Electro-Films
CAP SILICON 10PF 5% 25V 0402
RFCS04021000BJTWS
RFCS04021000BJTWS
Vishay Electro-Films
CAP SILICON 10PF 25V 0402
RFCS04021000CBTT1
RFCS04021000CBTT1
Vishay Electro-Films
CAP SILICON 1PF 50V 0402
RFCS04021000CBTWS
RFCS04021000CBTWS
Vishay Electro-Films
CAP SILICON 1PF 50V 0402
RFCS04021200BJTT1
RFCS04021200BJTT1
Vishay Electro-Films
CAP SILICON 12PF 5% 16V 0402
RFCS04021200BJTTS
RFCS04021200BJTTS
Vishay Electro-Films
CAP SILICON 12PF 5% 16V 0402
RFCS04021200CBTWS
RFCS04021200CBTWS
Vishay Electro-Films
CAP SILICON 1.2PF 50V 0402
RFCS04021500BJTT1
RFCS04021500BJTT1
Vishay Electro-Films
CAP SILICON 15PF 5% 16V 0402
RFCS04021500BJTTS
RFCS04021500BJTTS
Vishay Electro-Films
CAP SILICON 15PF 5% 16V 0402
RFCS04021500BJTWS
RFCS04021500BJTWS
Vishay Electro-Films
CAP SILICON 15PF 16V 0402
RFCS04021500CBTT1
RFCS04021500CBTT1
Vishay Electro-Films
CAP SILICON 1.5PF 50V 0402
RFCS04021500CBTWS
RFCS04021500CBTWS
Vishay Electro-Films
CAP SILICON 1.5PF 50V 0402
RFCS04021200BJTWS Compare Parts
  • RFCS04021200BJTWS vs RFCS04029000DBTTS
  • RFCS04021200BJTWS vs RFCS04029000DBTT1
  • RFCS04021200BJTWS vs RFCS04028200CKTT1
  • RFCS04021200BJTWS vs RFCS04028200CJTWS
  • RFCS04021200BJTWS vs RFCS04028200CJTTS
  • RFCS04021200BJTWS vs RFCS04028200CJTT1
  • RFCS04021200BJTWS vs RFCS04028000DBTWS
  • RFCS04021200BJTWS vs RFCS04028000DBTTS
  • RFCS04021200BJTWS vs RFCS04028000DBTT1
  • RFCS04021200BJTWS vs RFCS04027000DBTWS
  • RFCS04021200BJTWS vs RFCS04027000DBTTS
  • RFCS04021200BJTWS vs RFCS04027000DBTT1
  • RFCS04021200BJTWS vs RFCS04026800CJTWS
  • RFCS04021200BJTWS vs RFCS04026800CJTT1
  • RFCS04021200BJTWS vs RFCS04026000DBTWS
  • RFCS04021200BJTWS vs RFCS04026000DBTTS
  • RFCS04021200BJTWS vs RFCS04026000DBTT1
  • RFCS04021200BJTWS vs RFCS04025600CJTWS
  • RFCS04021200BJTWS vs RFCS04025600CJTT1
  • RFCS04021200BJTWS vs RFCS04025000DBTWS
  • RFCS04021200BJTWS vs RFCS04025000DBTT1
  • RFCS04021200BJTWS vs RFCS04025000DBGWS
  • RFCS04021200BJTWS vs RFCS04024700CJTWS
  • RFCS04021200BJTWS vs RFCS04024700CJTT1
  • RFCS04021200BJTWS vs RFCS04024700CJCT1
  • RFCS04021200BJTWS vs RFCS04024700CBCT1
  • RFCS04021200BJTWS vs RFCS04024000DBTWS
  • RFCS04021200BJTWS vs RFCS04024000DBTTS
  • RFCS04021200BJTWS vs RFCS04024000DBTT1
  • RFCS04021200BJTWS vs RFCS04023900CJTWS
  • RFCS04021200BJTWS vs RFCS04023900CJTTS
  • RFCS04021200BJTWS vs RFCS04023900CJTT1
  • RFCS04021200BJTWS vs RFCS04023300CJTWS
  • RFCS04021200BJTWS vs RFCS04023300CJTT1
  • RFCS04021200BJTWS vs RFCS04023000DBTWS
  • RFCS04021200BJTWS vs RFCS04023000DBTTS
  • RFCS04021200BJTWS vs RFCS04023000DBTT1
  • RFCS04021200BJTWS vs RFCS04023000DBGWS
  • RFCS04021200BJTWS vs RFCS04023000CJCT1
  • RFCS04021200BJTWS vs RFCS04023000CBCT1
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you