T51D106M025C0120
T51D106M025C0120
Active
Description:  CAP TANT POLY 10UF 25V 2917
Manufacturer:  Vishay Polytech
History Price: $1.61
In Stock: 12800
T51D106M025C0120 Specification
Specification
Part No
T51D106M025C0120
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
T51
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
25 V
Type
Molded
ESR (Equivalent Series Resistance)
120mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.122" (3.10mm)
Lead Spacing
-
Manufacturer Size Code
D
Ratings
AEC-Q200
Features
Automotive
T51D106M025C0120 PDF Datasheet
T51D106M025C0120 Related Parts
T51D106M035C0120
T51D106M035C0120
Vishay Polytech
CAP TANT POLY 10UF 35V 2917
T51D107M010C0040
T51D107M010C0040
Vishay Polytech
CAP TANT POLY 100UF 10V 2917
T51D156M025C0100
T51D156M025C0100
Vishay Polytech
CAP TANT POLY 15UF 25V 2917
T51D226M025C0100
T51D226M025C0100
Vishay Polytech
CAP TANT POLY 22UF 25V 2917
T51D336M020C0100
T51D336M020C0100
Vishay Polytech
CAP TANT POLY 33UF 20V 2917
T51D336M025C0100
T51D336M025C0100
Vishay Polytech
CAP TANT POLY 33UF 25V 2917
T51D685M035C0120
T51D685M035C0120
Vishay Polytech
CAP TANT POLY 6.8UF 35V 2917
T51V227M2R5C0040
T51V227M2R5C0040
Vishay Polytech
CAP TANT POLY 220UF 2.5V 2917
T51V337M2R5C0040
T51V337M2R5C0040
Vishay Polytech
CAP TANT POLY 330UF 2.5V 2917
T51D106M025C0120 Compare Parts
  • T51D106M025C0120 vs T51V227M2R5C0040
  • T51D106M025C0120 vs T51D685M035C0120
  • T51D106M025C0120 vs T51D336M025C0100
  • T51D106M025C0120 vs T51D336M020C0100
  • T51D106M025C0120 vs T51D226M025C0100
  • T51D106M025C0120 vs T51D156M025C0100
  • T51D106M025C0120 vs T51D107M010C0040
  • T51D106M025C0120 vs T51D106M035C0120
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.