T55V227M004C0040
T55V227M004C0040
Active
Description:  CAP TANT POLY 220UF 4V 2917
Manufacturer:  Vishay Polytech
History Price: $0.54944
In Stock: 48400
T55V227M004C0040 Specification
Specification
Part No
T55V227M004C0040
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T55
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
4 V
Type
Molded
ESR (Equivalent Series Resistance)
40mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
Lead Spacing
-
Manufacturer Size Code
V
Ratings
-
Features
General Purpose
T55V227M004C0040 PDF Datasheet
T55V227M004C0040 Related Parts
T550B107K010AH
T550B107K010AH
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4250
T550B107K010AH4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4251
T550B107K010AH4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT
T550B107K010AT
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4250
T550B107K010AT4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4251
T550B107K010AT4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K025AH
T550B107K025AH
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4250
T550B107K025AH4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4251
T550B107K025AH4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT
T550B107K025AT
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4250
T550B107K025AT4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4251
T550B107K025AT4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T55V227M004C0040 Compare Parts
  • T55V227M004C0040 vs T55Z476M020C0070
  • T55V227M004C0040 vs T55Z476M016C0045
  • T55V227M004C0040 vs T55Z337M2R5C0025
  • T55V227M004C0040 vs T55Z337M2R5C0018
  • T55V227M004C0040 vs T55Z337M004C0025
  • T55V227M004C0040 vs T55Z337M004C0018
  • T55V227M004C0040 vs T55Z336M025C0050
  • T55V227M004C0040 vs T55Z227M6R3C0025
  • T55V227M004C0040 vs T55Z227M6R3C0018
  • T55V227M004C0040 vs T55Z227M004C0025
  • T55V227M004C0040 vs T55Z227M004C0018
  • T55V227M004C0040 vs T55Z226M035C0070
  • T55V227M004C0040 vs T55Z157M6R3C0025
  • T55V227M004C0040 vs T55Z157M6R3C0018
  • T55V227M004C0040 vs T55Z157M004C0025
  • T55V227M004C0040 vs T55Z107M6R3C0045
  • T55V227M004C0040 vs T55Z107M016C0050
  • T55V227M004C0040 vs T55Z107M010C0025
  • T55V227M004C0040 vs T55V686M010C0100
  • T55V227M004C0040 vs T55V686M010C0060
  • T55V227M004C0040 vs T55V477M6R3C0055
  • T55V227M004C0040 vs T55V477M6R3C0050
  • T55V227M004C0040 vs T55V477M2R5C0012
  • T55V227M004C0040 vs T55V476M016C0045
  • T55V227M004C0040 vs T55V337M6R3C0050
  • T55V227M004C0040 vs T55V337M6R3C0045
  • T55V227M004C0040 vs T55V337M6R3C0040
  • T55V227M004C0040 vs T55V337M6R3C0025
  • T55V227M004C0040 vs T55V337M6R3C0018
  • T55V227M004C0040 vs T55V337M6R3C0015
  • T55V227M004C0040 vs T55V337M2R5C0040
  • T55V227M004C0040 vs T55V337M2R5C0025
  • T55V227M004C0040 vs T55V337M2R5C0015
  • T55V227M004C0040 vs T55V337M004C0050
  • T55V227M004C0040 vs T55V337M004C0040
  • T55V227M004C0040 vs T55V337M004C0025
  • T55V227M004C0040 vs T55V337M004C0015
  • T55V227M004C0040 vs T55V336M016C0070
  • T55V227M004C0040 vs T55V227M6R3C0050
  • T55V227M004C0040 vs T55V227M6R3C0045
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you