T58M0476M6R3C0500
T58M0476M6R3C0500
Active
Description:  CAP TANT POLY 47UF 6.3V 0603
Manufacturer:  Vishay Polytech
History Price: $0.23388
In Stock: 38400
T58M0476M6R3C0500 Specification
Specification
Part No
T58M0476M6R3C0500
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T58
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
500mOhm @ 100kHz
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
2000 Hrs @ 85℃
Mounting Type
Surface Mount
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max)
0.039" (1.00mm)
Lead Spacing
-
Manufacturer Size Code
M0
Ratings
-
Features
General Purpose
T58M0476M6R3C0500 PDF Datasheet
T58M0476M6R3C0500 Related Parts
T58A0107M6R3C0100
T58A0107M6R3C0100
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58A0107M6R3C0150
T58A0107M6R3C0150
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58A0107M6R3C0200
T58A0107M6R3C0200
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58BB226M025C0100
T58BB226M025C0100
Vishay Polytech
CAP TANT POLY 22UF 25V 1411
T58BB226M025C0150
T58BB226M025C0150
Vishay Polytech
CAP TANT POLY 22UF 25V 1411
T58BB476M016C0090
T58BB476M016C0090
Vishay Polytech
CAP TANT POLY 47UF 16V 1411
T58M0476M6R3C0300
T58M0476M6R3C0300
Vishay Polytech
CAP TANT POLY 47UF 6.3V 0603
T58MM106M6R3C0300
T58MM106M6R3C0300
Vishay Polytech
CAP TANT POLY 10UF 6.3V 0603
T58MM106M6R3C0500
T58MM106M6R3C0500
Vishay Polytech
CAP TANT POLY 10UF 6.3V 0603
T58MM226M6R3C0300
T58MM226M6R3C0300
Vishay Polytech
CAP TANT POLY 22UF 6.3V 0603
T58MM226M6R3C0500
T58MM226M6R3C0500
Vishay Polytech
CAP TANT POLY 22UF 6.3V 0603
T58W0476M8R2C0300
T58W0476M8R2C0300
Vishay Sprague
CAP TANT POLY 47UF 8.2V 0805
T58M0476M6R3C0500 Compare Parts
  • T58M0476M6R3C0500 vs T58W9476M6R3C0200
  • T58M0476M6R3C0500 vs T58W9476M6R3C0150
  • T58M0476M6R3C0500 vs T58W9226M6R3C0500
  • T58M0476M6R3C0500 vs T58W9105M035C0500
  • T58M0476M6R3C0500 vs T58W0476M8R2C0500
  • T58M0476M6R3C0500 vs T58W0476M8R2C0300
  • T58M0476M6R3C0500 vs T58MM226M6R3C0500
  • T58M0476M6R3C0500 vs T58MM226M6R3C0300
  • T58M0476M6R3C0500 vs T58MM106M6R3C0500
  • T58M0476M6R3C0500 vs T58MM106M6R3C0300
  • T58M0476M6R3C0500 vs T58M0476M6R3C0300
  • T58M0476M6R3C0500 vs T58BB476M016C0090
  • T58M0476M6R3C0500 vs T58BB226M025C0150
  • T58M0476M6R3C0500 vs T58BB226M025C0100
  • T58M0476M6R3C0500 vs T58A0107M6R3C0200
  • T58M0476M6R3C0500 vs T58A0107M6R3C0150
  • T58M0476M6R3C0500 vs T58A0107M6R3C0100
  • T58M0476M6R3C0500 vs T58W0475M025C0500
  • T58M0476M6R3C0500 vs T58BB476M016C0200
  • T58M0476M6R3C0500 vs T583D686M010CHE060P700
  • T58M0476M6R3C0500 vs T583D686M010CHE060P601
  • T58M0476M6R3C0500 vs T583D686M010AHE045P000
  • T58M0476M6R3C0500 vs T583D686M010AHE045
  • T58M0476M6R3C0500 vs T583D476M016BHE070P100
  • T58M0476M6R3C0500 vs T583D476M016AHE070P000
  • T58M0476M6R3C0500 vs T583D157M006BHE045P100
  • T58M0476M6R3C0500 vs T583D157M006BHE045P000
  • T58M0476M6R3C0500 vs T583D157M006AHE045P000
  • T58M0476M6R3C0500 vs T583D157M006AHE045
  • T58M0476M6R3C0500 vs T583D107M010CHE080P100
  • T58M0476M6R3C0500 vs T583D107M010BHE055P100
  • T58M0476M6R3C0500 vs T583D107M010BHE055P000
  • T58M0476M6R3C0500 vs T583D107M010AHE080P100
  • T58M0476M6R3C0500 vs T583D107M010AHE080P000
  • T58M0476M6R3C0500 vs T583D107M010AHE055P000
  • T58M0476M6R3C0500 vs T583D107M010AHE055
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement