94SVP337X0010E12
94SVP337X0010E12
Active
Description:  CAP ALUM POLY 330UF 20% 10V SMD
Manufacturer:  Vishay Sprague
History Price: $4.9588
In Stock: 16400
94SVP337X0010E12 Specification
Specification
Part No
94SVP337X0010E12
Category
Aluminum Polymer Capacitors
Manufacturer
Vishay Sprague
Series
94SVP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
19mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3.74 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
94SVP337X0010E12 PDF Datasheet
94SVP337X0010E12 Related Parts
94SVP106X0010A5
94SVP106X0010A5
Vishay Sprague
CAP ALUM POLY 10UF 20% 10V SMD
94SVP106X0020B6
94SVP106X0020B6
Vishay Sprague
CAP ALUM POLY 10UF 20% 20V SMD
94SVP106X0025E7
94SVP106X0025E7
Vishay Sprague
CAP ALUM POLY 10UF 20% 25V SMD
94SVP107X0016F8
94SVP107X0016F8
Vishay Sprague
CAP ALUM POLY 100UF 20% 16V SMD
94SVP107X0020E12
94SVP107X0020E12
Vishay Sprague
CAP ALUM POLY 100UF 20% 20V SMD
94SVP107X06R3C6
94SVP107X06R3C6
Vishay Sprague
CAP ALUM POLY 100UF 20% 6.3V SMD
94SVP127X0010E7
94SVP127X0010E7
Vishay Sprague
CAP ALUM POLY 120UF 20% 10V SMD
94SVP156X0010A5
94SVP156X0010A5
Vishay Sprague
CAP ALUM POLY 15UF 20% 10V SMD
94SVP156X0016B6
94SVP156X0016B6
Vishay Sprague
CAP ALUM POLY 15UF 20% 16V SMD
94SVP157X0010E7
94SVP157X0010E7
Vishay Sprague
CAP ALUM POLY 150UF 20% 10V SMD
94SVP157X0010F8
94SVP157X0010F8
Vishay Sprague
CAP ALUM POLY 150UF 20% 10V SMD
94SVP157X0016F8
94SVP157X0016F8
Vishay Sprague
CAP ALUM POLY 150UF 20% 16V SMD
94SVP337X0010E12 Compare Parts
  • 94SVP337X0010E12 vs 94SVPD826X0016E7
  • 94SVP337X0010E12 vs 94SVPD825X0035E7
  • 94SVP337X0010E12 vs 94SVPD566X0010C6
  • 94SVP337X0010E12 vs 94SVPD476X0035F12
  • 94SVP337X0010E12 vs 94SVPD476X0025E12
  • 94SVP337X0010E12 vs 94SVPD396X0025F8
  • 94SVP337X0010E12 vs 94SVPD226X0035E12
  • 94SVP337X0010E12 vs 94SVPD226X0025E7
  • 94SVP337X0010E12 vs 94SVPD186X0035F8
  • 94SVP337X0010E12 vs 94SVPD106X0025C6
  • 94SVP337X0010E12 vs 94SVP827X06R3F12
  • 94SVP337X0010E12 vs 94SVP826X0016E7
  • 94SVP337X0010E12 vs 94SVP687X0004F8
  • 94SVP337X0010E12 vs 94SVP686X0020F8
  • 94SVP337X0010E12 vs 94SVP685X0025C6
  • 94SVP337X0010E12 vs 94SVP567X0010F12
  • 94SVP337X0010E12 vs 94SVP567X0004E12
  • 94SVP337X0010E12 vs 94SVP566X0025F12
  • 94SVP337X0010E12 vs 94SVP566X0016E7
  • 94SVP337X0010E12 vs 94SVP566X0010C6
  • 94SVP337X0010E12 vs 94SVP477X06R3F8
  • 94SVP337X0010E12 vs 94SVP477X06R3E12
  • 94SVP337X0010E12 vs 94SVP476X06R3B6
  • 94SVP337X0010E12 vs 94SVP476X0020E7
  • 94SVP337X0010E12 vs 94SVP476X0010C6
  • 94SVP337X0010E12 vs 94SVP475X0010A5
  • 94SVP337X0010E12 vs 94SVP337X06R3F8
  • 94SVP337X0010E12 vs 94SVP337X0016F12
  • 94SVP337X0010E12 vs 94SVP336X0025E12
  • 94SVP337X0010E12 vs 94SVP335X0016A5
  • 94SVP337X0010E12 vs 94SVP277X0010F8
  • 94SVP337X0010E12 vs 94SVP227X06R3F8
  • 94SVP337X0010E12 vs 94SVP226X0025F8
  • 94SVP337X0010E12 vs 94SVP226X0020C6
  • 94SVP337X0010E12 vs 94SVP187X0016E12
  • 94SVP337X0010E12 vs 94SVP157X0020F12
  • 94SVP337X0010E12 vs 94SVP157X0016F8
  • 94SVP337X0010E12 vs 94SVP157X0010F8
  • 94SVP337X0010E12 vs 94SVP157X0010E7
  • 94SVP337X0010E12 vs 94SVP156X0016B6
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!