CDR01BP100BJUMAP
CDR01BP100BJUMAP
Active
Description:  CAP CER 10PF 100V BP 0805
Manufacturer:  Vishay Vitramon
History Price: Active
In Stock: 9200
CDR01BP100BJUMAP Specification
Specification
Part No
CDR01BP100BJUMAP
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
Military, MIL-PRF-55681, CDR01
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?%
Voltage - Rated
100V
Temperature Coefficient
BP
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
High Reliability
Failure Rate
M (1%)
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
Thickness (Max)
0.055" (1.40mm)
Lead Spacing
-
Lead Style
-
CDR01BP100BJUMAP PDF Datasheet
CDR01BP100BJUMAP Related Parts
CDR01BP100BJMMAB
CDR01BP100BJMMAB
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAC
CDR01BP100BJMMAC
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAJ
CDR01BP100BJMMAJ
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAP
CDR01BP100BJMMAP
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAR
CDR01BP100BJMMAR
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAT
CDR01BP100BJMMAT
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAB
CDR01BP100BJMPAB
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAC
CDR01BP100BJMPAC
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAJ
CDR01BP100BJMPAJ
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAP
CDR01BP100BJMPAP
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAR
CDR01BP100BJMPAR
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAT
CDR01BP100BJMPAT
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJUMAP Compare Parts
  • CDR01BP100BJUMAP vs CDR35BX823BMZRAT
  • CDR01BP100BJUMAP vs CDR35BX823BMZPAT
  • CDR01BP100BJUMAP vs CDR35BX823BMZMAT
  • CDR01BP100BJUMAP vs CDR35BX823BKZSAT
  • CDR01BP100BJUMAP vs CDR35BX823BKZRAT
  • CDR01BP100BJUMAP vs CDR35BX823BKZPAT
  • CDR01BP100BJUMAP vs CDR35BX823BKZMAT
  • CDR01BP100BJUMAP vs CDR35BX823BKWSAT
  • CDR01BP100BJUMAP vs CDR35BX823BKWSAR
  • CDR01BP100BJUMAP vs CDR35BX823BKWSAJ
  • CDR01BP100BJUMAP vs CDR35BX823BKWSAB
  • CDR01BP100BJUMAP vs CDR35BX823BKUSAT
  • CDR01BP100BJUMAP vs CDR35BX823BKUSAR
  • CDR01BP100BJUMAP vs CDR35BX823BKUSAJ
  • CDR01BP100BJUMAP vs CDR35BX823BKUSAB
  • CDR01BP100BJUMAP vs CDR35BX683BMZSAT
  • CDR01BP100BJUMAP vs CDR35BX683BMZRAT
  • CDR01BP100BJUMAP vs CDR35BX683BMZPAT
  • CDR01BP100BJUMAP vs CDR35BX683BMZMAT
  • CDR01BP100BJUMAP vs CDR35BX683BKZSAT
  • CDR01BP100BJUMAP vs CDR35BX683BKZRAT
  • CDR01BP100BJUMAP vs CDR35BX683BKZPAT
  • CDR01BP100BJUMAP vs CDR35BX683BKZMAT
  • CDR01BP100BJUMAP vs CDR35BX683BKYSAT
  • CDR01BP100BJUMAP vs CDR35BX683BKWPAT
  • CDR01BP100BJUMAP vs CDR35BX683BKWPAR
  • CDR01BP100BJUMAP vs CDR35BX683BKWPAJ
  • CDR01BP100BJUMAP vs CDR35BX683BKWPAB
  • CDR01BP100BJUMAP vs CDR35BX683BKUSAT
  • CDR01BP100BJUMAP vs CDR35BX683BKUSAR
  • CDR01BP100BJUMAP vs CDR35BX683BKUSAJ
  • CDR01BP100BJUMAP vs CDR35BX683BKUSAB
  • CDR01BP100BJUMAP vs CDR35BX563BMZSAT
  • CDR01BP100BJUMAP vs CDR35BX563BMZRAT
  • CDR01BP100BJUMAP vs CDR35BX563BMZPAT
  • CDR01BP100BJUMAP vs CDR35BX563BMZMAT
  • CDR01BP100BJUMAP vs CDR35BX563BKZSAT
  • CDR01BP100BJUMAP vs CDR35BX563BKZRAT
  • CDR01BP100BJUMAP vs CDR35BX563BKZPAT
  • CDR01BP100BJUMAP vs CDR35BX563BKZMAT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.