CDR35BX683BKWPAB
CDR35BX683BKWPAB
Active
Description:  CAP CER 0.068UF 100V BX 1825
Manufacturer:  Vishay Vitramon
History Price: Active
In Stock: 16000
CDR35BX683BKWPAB Specification
Specification
Part No
CDR35BX683BKWPAB
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
Military, MIL-PRF-55681, CDR35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.068 µF
Tolerance
?0%
Voltage - Rated
100V
Temperature Coefficient
BX
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
High Reliability
Failure Rate
P (0.1%)
Mounting Type
Surface Mount, MLCC
Package / Case
1825 (4564 Metric)
Size / Dimension
0.177" L x 0.252" W (4.50mm x 6.40mm)
Height - Seated (Max)
-
Thickness (Max)
0.059" (1.50mm)
Lead Spacing
-
Lead Style
-
CDR35BX683BKWPAB PDF Datasheet
CDR35BX683BKWPAB Related Parts
CDR01BP100BJMMAB
CDR01BP100BJMMAB
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAC
CDR01BP100BJMMAC
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAJ
CDR01BP100BJMMAJ
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAP
CDR01BP100BJMMAP
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAR
CDR01BP100BJMMAR
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMMAT
CDR01BP100BJMMAT
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAB
CDR01BP100BJMPAB
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAC
CDR01BP100BJMPAC
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAJ
CDR01BP100BJMPAJ
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAP
CDR01BP100BJMPAP
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAR
CDR01BP100BJMPAR
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR01BP100BJMPAT
CDR01BP100BJMPAT
Vishay Vitramon
CAP CER 10PF 100V BP 0805
CDR35BX683BKWPAB Compare Parts
  • CDR35BX683BKWPAB vs CDR35BX823BMZRAT
  • CDR35BX683BKWPAB vs CDR35BX823BMZPAT
  • CDR35BX683BKWPAB vs CDR35BX823BMZMAT
  • CDR35BX683BKWPAB vs CDR35BX823BKZSAT
  • CDR35BX683BKWPAB vs CDR35BX823BKZRAT
  • CDR35BX683BKWPAB vs CDR35BX823BKZPAT
  • CDR35BX683BKWPAB vs CDR35BX823BKZMAT
  • CDR35BX683BKWPAB vs CDR35BX823BKWSAT
  • CDR35BX683BKWPAB vs CDR35BX823BKWSAR
  • CDR35BX683BKWPAB vs CDR35BX823BKWSAJ
  • CDR35BX683BKWPAB vs CDR35BX823BKWSAB
  • CDR35BX683BKWPAB vs CDR35BX823BKUSAT
  • CDR35BX683BKWPAB vs CDR35BX823BKUSAR
  • CDR35BX683BKWPAB vs CDR35BX823BKUSAJ
  • CDR35BX683BKWPAB vs CDR35BX823BKUSAB
  • CDR35BX683BKWPAB vs CDR35BX683BMZSAT
  • CDR35BX683BKWPAB vs CDR35BX683BMZRAT
  • CDR35BX683BKWPAB vs CDR35BX683BMZPAT
  • CDR35BX683BKWPAB vs CDR35BX683BMZMAT
  • CDR35BX683BKWPAB vs CDR35BX683BKZSAT
  • CDR35BX683BKWPAB vs CDR35BX683BKZRAT
  • CDR35BX683BKWPAB vs CDR35BX683BKZPAT
  • CDR35BX683BKWPAB vs CDR35BX683BKZMAT
  • CDR35BX683BKWPAB vs CDR35BX683BKYSAT
  • CDR35BX683BKWPAB vs CDR35BX683BKWPAT
  • CDR35BX683BKWPAB vs CDR35BX683BKWPAR
  • CDR35BX683BKWPAB vs CDR35BX683BKWPAJ
  • CDR35BX683BKWPAB vs CDR35BX683BKUSAT
  • CDR35BX683BKWPAB vs CDR35BX683BKUSAR
  • CDR35BX683BKWPAB vs CDR35BX683BKUSAJ
  • CDR35BX683BKWPAB vs CDR35BX683BKUSAB
  • CDR35BX683BKWPAB vs CDR35BX563BMZSAT
  • CDR35BX683BKWPAB vs CDR35BX563BMZRAT
  • CDR35BX683BKWPAB vs CDR35BX563BMZPAT
  • CDR35BX683BKWPAB vs CDR35BX563BMZMAT
  • CDR35BX683BKWPAB vs CDR35BX563BKZSAT
  • CDR35BX683BKWPAB vs CDR35BX563BKZRAT
  • CDR35BX683BKWPAB vs CDR35BX563BKZPAT
  • CDR35BX683BKWPAB vs CDR35BX563BKZMAT
  • CDR35BX683BKWPAB vs CDR35BX563BKUSAT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.