Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon VJ1206Y224KXJAC
VJ1206Y224KXJAC
Active
Ceramic Capacitors
Description:
CAP CER 0.22UF 16V X7R 1206
Manufacturer:
Vishay Vitramon
Datasheet:
VJ1206Y224KXJAC Datasheet
History Price: Active
In Stock: 17060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VJ1206Y224KXJAC Specification
Specification
Part No
VJ1206Y224KXJAC
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
VJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage - Rated
16V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 150℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
Thickness (Max)
0.067" (1.70mm)
Lead Spacing
-
Lead Style
-
VJ1206Y224KXJAC PDF Datasheet
VJ1206Y224KXJAC Datasheet
Click and Download: VJ1206Y224KXJAC Datasheet
VJ1206Y224KXJAC Related Parts
VJ1111D0R3VXRAJ
Vishay Vitramon
CAP CER 0.3PF 1.5KV C0G/NP0 1111
VJ1111D0R4VXRAJ
Vishay Vitramon
CAP CER 0.4PF 1.5KV C0G/NP0 1111
VJ1111D0R5VXRAJ
Vishay Vitramon
CAP CER 0.5PF 1.5KV C0G/NP0 1111
VJ1111D0R6VXRAJ
Vishay Vitramon
CAP CER 0.6PF 1.5KV C0G/NP0 1111
VJ1111D1R5BXEQJHT
Vishay Vitramon
CAP CER 1.5PF 500V C0G/NP0 1111
VJ1111D1R5BXRAJ
Vishay Vitramon
CAP CER 1.5PF 1.5KV C0G/NP0 1111
VJ1111D1R8BXEQJHT
Vishay Vitramon
CAP CER 1.8PF 500V C0G/NP0 1111
VJ1111D1R8BXRAJ
Vishay Vitramon
CAP CER 1.8PF 1.5KV C0G/NP0 1111
VJ1111D200JXEQJHT
Vishay Vitramon
CAP CER 20PF 500V C0G/NP0 1111
VJ1111D200JXRAJ
Vishay Vitramon
CAP CER 20PF 1.5KV C0G/NP0 1111
VJ1111D201JXDQJHT
Vishay Vitramon
CAP CER 200PF 300V C0G/NP0 1111
VJ1111D201KXLAT
Vishay Vitramon
CAP CER 200PF 630V C0G/NP0 1111
VJ1206Y224KXJAC Compare Parts
VJ1206Y224KXJAC vs VJ1825Y824JBBAT4X
VJ1206Y224KXJAC vs VJ1825Y823KBLAT4X
VJ1206Y224KXJAC vs VJ1825Y823KBGAT4X
VJ1206Y224KXJAC vs VJ1825Y823KBEAT4X
VJ1206Y224KXJAC vs VJ1825Y823KBCAT4X
VJ1206Y224KXJAC vs VJ1825Y823KBBAT4X
VJ1206Y224KXJAC vs VJ1825Y823JBLAT4X
VJ1206Y224KXJAC vs VJ1825Y823JBGAT4X
VJ1206Y224KXJAC vs VJ1825Y823JBEAT4X
VJ1206Y224KXJAC vs VJ1825Y823JBCAT4X
VJ1206Y224KXJAC vs VJ1825Y823JBBAT4X
VJ1206Y224KXJAC vs VJ1825Y684KBCAT4X
VJ1206Y224KXJAC vs VJ1825Y684KBBAT4X
VJ1206Y224KXJAC vs VJ1825Y684JBCAT4X
VJ1206Y224KXJAC vs VJ1825Y684JBBAT4X
VJ1206Y224KXJAC vs VJ1825Y683KBLAT4X
VJ1206Y224KXJAC vs VJ1825Y683KBGAT4X
VJ1206Y224KXJAC vs VJ1825Y683KBEAT4X
VJ1206Y224KXJAC vs VJ1825Y683KBCAT4X
VJ1206Y224KXJAC vs VJ1825Y683KBBAT4X
VJ1206Y224KXJAC vs VJ1825Y683JBLAT4X
VJ1206Y224KXJAC vs VJ1825Y683JBGAT4X
VJ1206Y224KXJAC vs VJ1825Y683JBEAT4X
VJ1206Y224KXJAC vs VJ1825Y683JBCAT4X
VJ1206Y224KXJAC vs VJ1825Y683JBBAT4X
VJ1206Y224KXJAC vs VJ1825Y564KBCAT4X
VJ1206Y224KXJAC vs VJ1825Y564KBBAT4X
VJ1206Y224KXJAC vs VJ1825Y564JBCAT4X
VJ1206Y224KXJAC vs VJ1825Y564JBBAT4X
VJ1206Y224KXJAC vs VJ1825Y563KXGAT00
VJ1206Y224KXJAC vs VJ1825Y563KXGAT
VJ1206Y224KXJAC vs VJ1825Y563KBLAT4X
VJ1206Y224KXJAC vs VJ1825Y563KBGAT4X
VJ1206Y224KXJAC vs VJ1825Y563KBEAT4X
VJ1206Y224KXJAC vs VJ1825Y563KBCAT4X
VJ1206Y224KXJAC vs VJ1825Y563KBBAT4X
VJ1206Y224KXJAC vs VJ1825Y563JBLAT4X
VJ1206Y224KXJAC vs VJ1825Y563JBGAT4X
VJ1206Y224KXJAC vs VJ1825Y563JBEAT4X
VJ1206Y224KXJAC vs VJ1825Y563JBCAT4X
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great