01R5N101J250CT
01R5N101J250CT
Active
Description:  CAP CER 100PF 25V C0G/NP0 01005
Manufacturer:  Walsin Technology
History Price: $0.01151
In Stock: 21200
01R5N101J250CT Specification
Specification
Part No
01R5N101J250CT
Category
Ceramic Capacitors
Manufacturer
Walsin Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?%
Voltage - Rated
25V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.009" (0.22mm)
Lead Spacing
-
Lead Style
-
01R5N101J250CT PDF Datasheet
01R5N101J250CT Related Parts
01R5B101K100CT
01R5B101K100CT
Walsin Technology
CAP CER 100PF 10V X7R 01005
01R5B102K100CT
01R5B102K100CT
Walsin Technology
CAP CER 1000PF 10V X7R 01005
01R5B221K100CT
01R5B221K100CT
Walsin Technology
CAP CER 220PF 10V X7R 01005
01R5N0R5B160CT
01R5N0R5B160CT
Walsin Technology
CAP CER 0.5PF 16V C0G/NP0 01005
01R5N100J160CT
01R5N100J160CT
Walsin Technology
CAP CER 10PF 16V C0G/NP0 01005
01R5N101J160CT
01R5N101J160CT
Walsin Technology
CAP CER 100PF 16V C0G/NP0 01005
01R5N120J160CT
01R5N120J160CT
Walsin Technology
CAP CER 12PF 16V C0G/NP0 01005
01R5N120J250CT
01R5N120J250CT
Walsin Technology
CAP CER 12PF 25V C0G/NP0 01005
01R5N150J160CT
01R5N150J160CT
Walsin Technology
CAP CER 15PF 16V C0G/NP0 01005
01R5N180J160CT
01R5N180J160CT
Walsin Technology
CAP CER 18PF 16V C0G/NP0 01005
01R5N1R0C160CT
01R5N1R0C160CT
Walsin Technology
CAP CER 1PF 16V C0G/NP0 01005
01R5N1R2C160CT
01R5N1R2C160CT
Walsin Technology
CAP CER 1.2PF 16V C0G/NP0 01005
01R5N101J250CT Compare Parts
  • 01R5N101J250CT vs 01R5N8R2C160CT
  • 01R5N101J250CT vs 01R5N7R0D160CT
  • 01R5N101J250CT vs 01R5N6R8C160CT
  • 01R5N101J250CT vs 01R5N6R0C160CT
  • 01R5N101J250CT vs 01R5N5R6C160CT
  • 01R5N101J250CT vs 01R5N5R0C250CT
  • 01R5N101J250CT vs 01R5N5R0C160CT
  • 01R5N101J250CT vs 01R5N560J250CT
  • 01R5N101J250CT vs 01R5N4R7C160CT
  • 01R5N101J250CT vs 01R5N4R0C160CT
  • 01R5N101J250CT vs 01R5N470J160CT
  • 01R5N101J250CT vs 01R5N3R9C160CT
  • 01R5N101J250CT vs 01R5N3R3C160CT
  • 01R5N101J250CT vs 01R5N3R0C160CT
  • 01R5N101J250CT vs 01R5N3R0A250CT
  • 01R5N101J250CT vs 01R5N390J160CT
  • 01R5N101J250CT vs 01R5N330J160CT
  • 01R5N101J250CT vs 01R5N2R7C160CT
  • 01R5N101J250CT vs 01R5N2R2C160CT
  • 01R5N101J250CT vs 01R5N2R0C160CT
  • 01R5N101J250CT vs 01R5N270J160CT
  • 01R5N101J250CT vs 01R5N220J160CT
  • 01R5N101J250CT vs 01R5N1R8C160CT
  • 01R5N101J250CT vs 01R5N1R5C160CT
  • 01R5N101J250CT vs 01R5N1R2C160CT
  • 01R5N101J250CT vs 01R5N1R0C160CT
  • 01R5N101J250CT vs 01R5N180J160CT
  • 01R5N101J250CT vs 01R5N150J160CT
  • 01R5N101J250CT vs 01R5N120J250CT
  • 01R5N101J250CT vs 01R5N120J160CT
  • 01R5N101J250CT vs 01R5N101J160CT
  • 01R5N101J250CT vs 01R5N100J160CT
  • 01R5N101J250CT vs 01R5N0R5B160CT
  • 01R5N101J250CT vs 01R5B221K100CT
  • 01R5N101J250CT vs 01R5B102K100CT
  • 01R5N101J250CT vs 01R5B101K100CT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.