☰
MPRY2W1100FC00MSSD
MPRY2W1100FC00MSSD
Active
Description:  MP 3R-Y2 1000 pF 300 VAC 5x13x19
Manufacturer:  WIMA
History Price: $0.829
In Stock: 25760
MPRY2W1100FC00MSSD Specification
Specification
Part No
MPRY2W1100FC00MSSD
Category
Film Capacitors
Manufacturer
WIMA
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage Rating - AC
300V
Voltage Rating - DC
-
Dielectric Material
Paper, Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 110℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.748" L x 0.197" W (19.00mm x 5.00mm)
Termination
0.512" (13.00mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
EMI, RFI Suppression
Features
Y2
ESR (Equivalent Series Resistance)
Low ESR
MPRY2W1100FC00MSSD PDF Datasheet
MPRY2W1100FC00MSSD Related Parts
MPRY2W1150FC00MSSD
MPRY2W1150FC00MSSD
WIMA
CAP FILM 1500PF 20% 300VAC RAD
MPRY2W2150FG00MSSD
MPRY2W2150FG00MSSD
WIMA
CAP FILM 0.015UF 20% 300VAC RAD
MPRY0W1470FD00MI00
MPRY0W1470FD00MI00
WIMA
MP3RY2 4700PF 250VAC 6X14X19 F P
MPRY2W1220FC00MSSD
MPRY2W1220FC00MSSD
WIMA
MP 3R-Y2 2200 pF 300 VAC 5x13x19
MPRY2W2100FF00MSSD
MPRY2W2100FF00MSSD
WIMA
CAP FILM 10000PF 20% 300VAC RAD
MPRY2W2220FH00MSSD
MPRY2W2220FH00MSSD
WIMA
MP 3R-Y2 0.022 UF 300 VAC 8X20X2
MPRY2W1100FC00MSSD Compare Parts
  • MPRY2W1100FC00MSSD vs MPRY2W1150FC00MSSD
  • MPRY2W1100FC00MSSD vs MPRY2W2220FH00MSSD
  • MPRY2W1100FC00MSSD vs MPRY2W2100FF00MSSD
  • MPRY2W1100FC00MSSD vs MPRY2W1220FC00MSSD
  • MPRY2W1100FC00MSSD vs MPRY0W1470FD00MI00
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered