Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ WIMA SNMPR032206BD2MS00
SNMPR032206BD2MS00
Active
Film Capacitors
Description:
SNUBBER MKP 0.22 F 1250 VDC 11X2
Manufacturer:
WIMA
Datasheet:
SNMPR032206BD2MS00 Datasheet
History Price: $6.42875
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SNMPR032206BD2MS00 Specification
Specification
Part No
SNMPR032206BD2MS00
Category
Film Capacitors
Manufacturer
WIMA
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
SNMPR032206BD2MS00 PDF Datasheet
SNMPR032206BD2MS00 Datasheet
Click and Download: SNMPR032206BD2MS00 Datasheet
SNMPR032206BD2MS00 Related Parts
SNMPG051008J4JMS00
WIMA
SNUBBER MKP 10.0 UF 400 VDC 33X4
SNMPJ031005DB5KS00
WIMA
SNUBBER MKP 0.1 UF 630 VDC 7X16.
SNMPJ031505FB5KS00
WIMA
SNUBBER MKP 0.15 UF 630 VDC 8.5X
SNMPJ034706BB8JS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BB8KS00
WIMA
SNUBBER MKP 0.47 UF 630 VDC 11X2
SNMPJ034706BB8KS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BB8MS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2JSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2KSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2MSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BFSJS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BFSKS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPR032206BD2MS00 Compare Parts
SNMPR032206BD2MS00 vs SNMPW041508LFSKS00
SNMPR032206BD2MS00 vs SNMPW041508LFSJS00
SNMPR032206BD2MS00 vs SNMPW041508LD4MSSD
SNMPR032206BD2MS00 vs SNMPW041508LD4KSSD
SNMPR032206BD2MS00 vs SNMPW041508LD4JSSD
SNMPR032206BD2MS00 vs SNMPW041508LD2MSSD
SNMPR032206BD2MS00 vs SNMPW041508LD2KSSD
SNMPR032206BD2MS00 vs SNMPW041508LD2JSSD
SNMPR032206BD2MS00 vs SNMPW041508LB8MS00
SNMPR032206BD2MS00 vs SNMPW041508LB8KS00
SNMPR032206BD2MS00 vs SNMPW041508LB8JS00
SNMPR032206BD2MS00 vs SNMPW041508L6AMS00
SNMPR032206BD2MS00 vs SNMPW041508L6AKS00
SNMPR032206BD2MS00 vs SNMPW041508L6AJS00
SNMPR032206BD2MS00 vs SNMPW041508L5AMS00
SNMPR032206BD2MS00 vs SNMPW041508L5AKS00
SNMPR032206BD2MS00 vs SNMPW041508L5AJS00
SNMPR032206BD2MS00 vs SNMPW041508L4JMS00
SNMPR032206BD2MS00 vs SNMPW041508L4JKS00
SNMPR032206BD2MS00 vs SNMPW041508L4JJS00
SNMPR032206BD2MS00 vs SNMPW041508L4AMS00
SNMPR032206BD2MS00 vs SNMPW041508L4AKS00
SNMPR032206BD2MS00 vs SNMPW041508L4AJS00
SNMPR032206BD2MS00 vs SNMPW041508L3OMS00
SNMPR032206BD2MS00 vs SNMPW041508L3OKS00
SNMPR032206BD2MS00 vs SNMPW041508L3OJS00
SNMPR032206BD2MS00 vs SNMPW041508L3JMS00
SNMPR032206BD2MS00 vs SNMPW041508L3JKS00
SNMPR032206BD2MS00 vs SNMPW041508L3JJS00
SNMPR032206BD2MS00 vs SNMPW041508L3GMS00
SNMPR032206BD2MS00 vs SNMPW041508L3GKS00
SNMPR032206BD2MS00 vs SNMPW041508L3GJS00
SNMPR032206BD2MS00 vs SNMPW041508L3EMS00
SNMPR032206BD2MS00 vs SNMPW041508L3EKS00
SNMPR032206BD2MS00 vs SNMPW041508L3EJS00
SNMPR032206BD2MS00 vs SNMPW041508L3DMS00
SNMPR032206BD2MS00 vs SNMPW041508L3DKS00
SNMPR032206BD2MS00 vs SNMPW041508L3DJS00
SNMPR032206BD2MS00 vs SNMPW041508L3CMS00
SNMPR032206BD2MS00 vs SNMPW041508L3CKS00
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods