865060143004
865060143004
Active
Description:  CAP ALUM 100UF 20% 6.3V SMD
Manufacturer:  Wurth Elektronik
History Price: $0.27
In Stock: 38400
865060143004 Specification
Specification
Part No
865060143004
Category
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-ASLL
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
156 mA @ 120 Hz
Size / Dimension
240 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
865060143004 PDF Datasheet
865060143004 Related Parts
865060140001
865060140001
Wurth Elektronik
CAP ALUM 22UF 20% 6.3V SMD
865060140002
865060140002
Wurth Elektronik
CAP ALUM 33UF 20% 6.3V SMD
865060142003
865060142003
Wurth Elektronik
CAP ALUM 47UF 20% 6.3V SMD
865060143005
865060143005
Wurth Elektronik
CAP ALUM 150UF 20% 6.3V SMD
865060145006
865060145006
Wurth Elektronik
CAP ALUM 220UF 20% 6.3V SMD
865060153007
865060153007
Wurth Elektronik
CAP ALUM 330UF 20% 6.3V SMD
865060153008
865060153008
Wurth Elektronik
CAP ALUM 470UF 20% 6.3V SMD
865060153009
865060153009
Wurth Elektronik
CAP ALUM 680UF 20% 6.3V SMD
865060153010
865060153010
Wurth Elektronik
CAP ALUM 1000UF 20% 6.3V SMD
865060157011
865060157011
Wurth Elektronik
CAP ALUM 1500UF 20% 6.3V SMD
865060162012
865060162012
Wurth Elektronik
CAP ALUM 3300UF 20% 6.3V SMD
865060163013
865060163013
Wurth Elektronik
CAP ALUM 6800UF 20% 6.3V SMD
865060143004 Compare Parts
  • 865060143004 vs 865250657011
  • 865060143004 vs 865250653010
  • 865060143004 vs 865250643009
  • 865060143004 vs 865250642008
  • 865060143004 vs 865250640007
  • 865060143004 vs 865250640006
  • 865060143004 vs 865250640005
  • 865060143004 vs 865250640004
  • 865060143004 vs 865250640003
  • 865060143004 vs 865250640002
  • 865060143004 vs 865250640001
  • 865060143004 vs 865250553007
  • 865060143004 vs 865250553006
  • 865060143004 vs 865250543005
  • 865060143004 vs 865250543004
  • 865060143004 vs 865250540003
  • 865060143004 vs 865250540002
  • 865060143004 vs 865250540001
  • 865060143004 vs 865250453009
  • 865060143004 vs 865250449008
  • 865060143004 vs 865250449006
  • 865060143004 vs 865250445007
  • 865060143004 vs 865250445005
  • 865060143004 vs 865250443004
  • 865060143004 vs 865250442003
  • 865060143004 vs 865250440002
  • 865060143004 vs 865250440001
  • 865060143004 vs 865250357009
  • 865060143004 vs 865250353008
  • 865060143004 vs 865250349007
  • 865060143004 vs 865250345006
  • 865060143004 vs 865250343005
  • 865060143004 vs 865250342004
  • 865060143004 vs 865250340003
  • 865060143004 vs 865250340002
  • 865060143004 vs 865250340001
  • 865060143004 vs 865250257008
  • 865060143004 vs 865250253007
  • 865060143004 vs 865250249006
  • 865060143004 vs 865250245005
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.