875015019004
875015019004
Active
Description:  CAP ALUM POLY 220UF 20% 4V SMD
Manufacturer:  Wurth Elektronik
History Price: $1.30501
In Stock: 8400
875015019004 Specification
Specification
Part No
875015019004
Category
Aluminum Polymer Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-PHGP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
220 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
12mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
5.6 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
875015019004 PDF Datasheet
875015019004 Related Parts
875015019003
875015019003
Wurth Elektronik
CAP ALUM POLY 180UF 20% 4V SMD
875015019005
875015019005
Wurth Elektronik
CAP ALUM POLY 330UF 20% 4V SMD
875015119003
875015119003
Wurth Elektronik
CAP ALUM POLY 100UF 20% 6.3V SMD
875015119004
875015119004
Wurth Elektronik
CAP ALUM POLY 150UF 20% 6.3V SMD
875015119005
875015119005
Wurth Elektronik
CAP ALUM POLY 180UF 20% 6.3V SMD
875015119006
875015119006
Wurth Elektronik
CAP ALUM POLY 220UF 20% 6.3V SMD
875015519004
875015519004
Wurth Elektronik
CAP ALUM POLY 33UF 20% 25V SMD
875015619004
875015619004
Wurth Elektronik
CAP ALUM POLY 22UF 20% 35V SMD
875016219004
875016219004
Wurth Elektronik
CAP ALUM POLY 330UF 20% 2V SMD
875016219005
875016219005
Wurth Elektronik
CAP ALUM POLY 390UF 20% 2V SMD
875016219006
875016219006
Wurth Elektronik
CAP ALUM POLY 470UF 20% 2V SMD
875016219007
875016219007
Wurth Elektronik
CAP ALUM POLY 560UF 20% 2V SMD
875015019004 Compare Parts
  • 875015019004 vs 875585957003
  • 875015019004 vs 875585857007
  • 875015019004 vs 875585857006
  • 875015019004 vs 875585853004
  • 875015019004 vs 875585853003
  • 875015019004 vs 875585845002
  • 875015019004 vs 875585844001
  • 875015019004 vs 875585757007
  • 875015019004 vs 875585757004
  • 875015019004 vs 875585753005
  • 875015019004 vs 875585745003
  • 875015019004 vs 875585744002
  • 875015019004 vs 875585561007
  • 875015019004 vs 875585559001
  • 875015019004 vs 875585557006
  • 875015019004 vs 875585553004
  • 875015019004 vs 875585545003
  • 875015019004 vs 875585544002
  • 875015019004 vs 875585361011
  • 875015019004 vs 875585357010
  • 875015019004 vs 875585357008
  • 875015019004 vs 875585357006
  • 875015019004 vs 875585345004
  • 875015019004 vs 875585344003
  • 875015019004 vs 875585344001
  • 875015019004 vs 875575961005
  • 875015019004 vs 875575957003
  • 875015019004 vs 875575857007
  • 875015019004 vs 875575857006
  • 875015019004 vs 875575853004
  • 875015019004 vs 875575853003
  • 875015019004 vs 875575845002
  • 875015019004 vs 875575844001
  • 875015019004 vs 875575759001
  • 875015019004 vs 875575757007
  • 875015019004 vs 875575757004
  • 875015019004 vs 875575753005
  • 875015019004 vs 875575745003
  • 875015019004 vs 875575744002
  • 875015019004 vs 875575561007
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description