890494429005CS
890494429005CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $22.07
In Stock: 24000
890494429005CS Specification
Specification
Part No
890494429005CS
Category
Film Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-FTDB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
50 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
6.2 mOhms
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial - 4 Leads
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
2.205" (56.00mm)
Lead Spacing
PC Pins
Applications
2.067" (52.50mm)
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
890494429005CS PDF Datasheet
890494429005CS Related Parts
890324022007
890324022007
Wurth Elektronik
CAP FILM 0.015UF 10% 275VAC RAD
890324022017
890324022017
Wurth Elektronik
CAP FILM 0.068UF 10% 275VAC RAD
890324023002
890324023002
Wurth Elektronik
CAP FILM 5600PF 10% 275VAC RAD
890324023003
890324023003
Wurth Elektronik
CAP FILM 6800PF 10% 275VAC RAD
890324023004
890324023004
Wurth Elektronik
CAP FILM 8200PF 10% 275VAC RAD
890324023006
890324023006
Wurth Elektronik
CAP FILM 10000PF 10% 275VAC RAD
890324023007
890324023007
Wurth Elektronik
CAP FILM 0.012UF 10% 275VAC RAD
890324023008
890324023008
Wurth Elektronik
CAP FILM 0.015UF 10% 275VAC RAD
890324023010
890324023010
Wurth Elektronik
CAP FILM 0.018UF 10% 275VAC RAD
890324023011
890324023011
Wurth Elektronik
CAP FILM 0.022UF 10% 275VAC RAD
890324023015
890324023015
Wurth Elektronik
CAP FILM 0.047UF 10% 275VAC RAD
890324023017
890324023017
Wurth Elektronik
CAP FILM 0.056UF 10% 275VAC RAD
890494429005CS Compare Parts
  • 890494429005CS vs 890764428004CS
  • 890494429005CS vs 890764427009CS
  • 890494429005CS vs 890744429005CS
  • 890494429005CS vs 890744429002CS
  • 890494429005CS vs 890744428006CS
  • 890494429005CS vs 890744427005CS
  • 890494429005CS vs 890744427001CS
  • 890494429005CS vs 890734429007CS
  • 890494429005CS vs 890734428008CS
  • 890494429005CS vs 890734428004CS
  • 890494429005CS vs 890734427005CS
  • 890494429005CS vs 890724429010CS
  • 890494429005CS vs 890724429005CS
  • 890494429005CS vs 890724427010CS
  • 890494429005CS vs 890724427001CS
  • 890494429005CS vs 890714429003CS
  • 890494429005CS vs 890494429003CS
  • 890494429005CS vs 890494428004CS
  • 890494429005CS vs 890494427003CS
  • 890494429005CS vs 890493428013CS
  • 890494429005CS vs 890493427007CS
  • 890494429005CS vs 890493426011CS
  • 890494429005CS vs 890493425009CS
  • 890494429005CS vs 890493425001CS
  • 890494429005CS vs 890493423001CS
  • 890494429005CS vs 890493422002CS
  • 890494429005CS vs 890484429001CS
  • 890494429005CS vs 890484428002CS
  • 890494429005CS vs 890484427001CS
  • 890494429005CS vs 890443327007CS
  • 890494429005CS vs 890443326007CS
  • 890494429005CS vs 890443325010CS
  • 890494429005CS vs 890443323004CS
  • 890494429005CS vs 890443322001CS
  • 890494429005CS vs 890414028003CS
  • 890494429005CS vs 890414028002CS
  • 890494429005CS vs 890414027010CS
  • 890494429005CS vs 890414027009CS
  • 890494429005CS vs 890414027007CS
  • 890494429005CS vs 890414027006CS
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.