CA55D035K336TA
CA55D035K336TA
Active
Description:  CAP TANT POLY 33UF 35V 2917
Manufacturer:  XiangJiang
History Price: $1.65
In Stock: 26000
CA55D035K336TA Specification
Specification
Part No
CA55D035K336TA
Category
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
Series
CA55 D
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
80mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.130" (3.30mm)
Lead Spacing
-
Manufacturer Size Code
D
Ratings
-
Features
General Purpose
CA55D035K336TA PDF Datasheet
CA55D035K336TA Related Parts
CA55A010K226TA
CA55A010K226TA
XiangJiang
CAP TANT POLY 22UF 10V 1206
CA55A025K225TA
CA55A025K225TA
XiangJiang
CAP TANT POLY 2.2UF 25V 1206
CA55B010K107TA
CA55B010K107TA
XiangJiang
CAP TANT POLY 100UF 10V 1210
CA55B010K227TA
CA55B010K227TA
XiangJiang
CAP TANT POLY 220UF 10V 1210
CA55B010K476TA
CA55B010K476TA
XiangJiang
CAP TANT POLY 47UF 10V 1210
CA55B016K226TA
CA55B016K226TA
XiangJiang
CAP TANT POLY 22UF 16V 1210
CA55B016K336TA
CA55B016K336TA
XiangJiang
CAP TANT POLY 33UF 16V 1210
CA55B025K156TA
CA55B025K156TA
XiangJiang
CAP TANT POLY 15UF 25V 1210
CA55B6R3K107TA
CA55B6R3K107TA
XiangJiang
CAP TANT POLY 100UF 6.3V 1210
CA55B6R3K157TA
CA55B6R3K157TA
XiangJiang
CAP TANT POLY 150UF 6.3V 1210
CA55B6R3K227TA
CA55B6R3K227TA
XiangJiang
CAP TANT POLY 220UF 6.3V 1210
CA55C010K157TA
CA55C010K157TA
XiangJiang
CAP TANT POLY 150UF 10V 2312
CA55D035K336TA Compare Parts
  • CA55D035K336TA vs CA55E050K476TA
  • CA55D035K336TA vs CA55E035K476TA
  • CA55D035K336TA vs CA55E035K336TA
  • CA55D035K336TA vs CA55E025K107TA
  • CA55D035K336TA vs CA55E016K337TA
  • CA55D035K336TA vs CA55E010K477TA
  • CA55D035K336TA vs CA55D6R3K477TA
  • CA55D035K336TA vs CA55D035K476TA
  • CA55D035K336TA vs CA55D035K226TA
  • CA55D035K336TA vs CA55D025K686TA
  • CA55D035K336TA vs CA55D025K476TA
  • CA55D035K336TA vs CA55D025K107TA
  • CA55D035K336TA vs CA55D020K107TA
  • CA55D035K336TA vs CA55D016K227TA
  • CA55D035K336TA vs CA55D016K157TA
  • CA55D035K336TA vs CA55D016K107TA
  • CA55D035K336TA vs CA55D010K477TA
  • CA55D035K336TA vs CA55D010K227TA
  • CA55D035K336TA vs CA55D010K107TA
  • CA55D035K336TA vs CA55C6R3K337TA
  • CA55D035K336TA vs CA55C6R3K227TA
  • CA55D035K336TA vs CA55C050K335TA
  • CA55D035K336TA vs CA55C050K225TA
  • CA55D035K336TA vs CA55C035K106TA
  • CA55D035K336TA vs CA55C025K226TA
  • CA55D035K336TA vs CA55C016K107TA
  • CA55D035K336TA vs CA55C010K337TA
  • CA55D035K336TA vs CA55C010K227TA
  • CA55D035K336TA vs CA55C010K157TA
  • CA55D035K336TA vs CA55B6R3K227TA
  • CA55D035K336TA vs CA55B6R3K157TA
  • CA55D035K336TA vs CA55B6R3K107TA
  • CA55D035K336TA vs CA55B025K156TA
  • CA55D035K336TA vs CA55B016K336TA
  • CA55D035K336TA vs CA55B016K226TA
  • CA55D035K336TA vs CA55B010K476TA
  • CA55D035K336TA vs CA55B010K227TA
  • CA55D035K336TA vs CA55B010K107TA
  • CA55D035K336TA vs CA55A025K225TA
  • CA55D035K336TA vs CA55A010K226TA
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!