AC0612KRNPO9BN221
AC0612KRNPO9BN221
Active
Description:  CAP ARRAY 220PF 50V C0G/NP0 0612
Manufacturer:  YAGEO
History Price: $0.1113
In Stock: 14000
AC0612KRNPO9BN221 Specification
Specification
Part No
AC0612KRNPO9BN221
Category
Capacitor Networks, Arrays
Manufacturer
YAGEO
Series
AC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220pF
Tolerance
?0%
Voltage - Rated
50 V
Dielectric Material
Ceramic
Number of Capacitors
4
Circuit Type
Isolated
Temperature Coefficient
C0G, NP0
Ratings
AEC-Q200
Mounting Type
Surface Mount
Package / Case
0612 (1632 Metric)
Supplier Device Package
0612 (1632 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.035" (0.90mm)
AC0612KRNPO9BN221 PDF Datasheet
AC0612KRNPO9BN221 Related Parts
AC0508JRNPO9BN150
AC0508JRNPO9BN150
YAGEO
CAP ARRAY 15PF 50V C0G/NP0 0508
AC0508JRNPO9BN220
AC0508JRNPO9BN220
YAGEO
CAP ARRAY 22PF 50V C0G/NP0 0508
AC0612JPNPO9BN101
AC0612JPNPO9BN101
YAGEO
CAP ARRAY 100PF 50V C0G/NP0 0612
AC0612JPNPO9BN221
AC0612JPNPO9BN221
YAGEO
CAP ARRAY 220PF 50V C0G/NP0 0612
AC0612JPNPO9BN271
AC0612JPNPO9BN271
YAGEO
CAP ARRAY 270PF 50V C0G/NP0 0612
AC0612JPNPO9BN331
AC0612JPNPO9BN331
YAGEO
CAP ARRAY 330PF 50V C0G/NP0 0612
AC0612JPNPO9BN471
AC0612JPNPO9BN471
YAGEO
CAP ARRAY 470PF 50V C0G/NP0 0612
AC0612JRNPO9BN101
AC0612JRNPO9BN101
YAGEO
CAP ARRAY 100PF 50V C0G/NP0 0612
AC0612JRNPO9BN151
AC0612JRNPO9BN151
YAGEO
CAP ARRAY 150PF 50V C0G/NP0 0612
AC0612JRNPO9BN220
AC0612JRNPO9BN220
YAGEO
CAP ARRAY 22PF 50V C0G/NP0 0612
AC0612JRNPO9BN221
AC0612JRNPO9BN221
YAGEO
CAP ARRAY 220PF 50V C0G/NP0 0612
AC0612JRNPO9BN271
AC0612JRNPO9BN271
YAGEO
CAP ARRAY 270PF 50V C0G/NP0 0612
AC0612KRNPO9BN221 Compare Parts
  • AC0612KRNPO9BN221 vs AC0612MRX7R9BB103
  • AC0612KRNPO9BN221 vs AC0612MRX7R9BB102
  • AC0612KRNPO9BN221 vs AC0612KRX7R9BB103
  • AC0612KRNPO9BN221 vs AC0612KRX7R9BB102
  • AC0612KRNPO9BN221 vs AC0612KRX7R7BB473
  • AC0612KRNPO9BN221 vs AC0612KRNPO9BN471
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN680
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN471
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN470
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN331
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN330
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN271
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN221
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN220
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN151
  • AC0612KRNPO9BN221 vs AC0612JRNPO9BN101
  • AC0612KRNPO9BN221 vs AC0612JPNPO9BN471
  • AC0612KRNPO9BN221 vs AC0612JPNPO9BN331
  • AC0612KRNPO9BN221 vs AC0612JPNPO9BN271
  • AC0612KRNPO9BN221 vs AC0612JPNPO9BN221
  • AC0612KRNPO9BN221 vs AC0612JPNPO9BN101
  • AC0612KRNPO9BN221 vs AC0508JRNPO9BN220
  • AC0612KRNPO9BN221 vs AC0508JRNPO9BN150
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.