VHTC0771V101MVTM
VHTC0771V101MVTM
Active
Description:  CAP ALUM
Manufacturer:  Ymin
History Price: $0.7
In Stock: 19200
VHTC0771V101MVTM Specification
Specification
Part No
VHTC0771V101MVTM
Category
Aluminum Polymer Capacitors
Manufacturer
Ymin
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Ratings
-
Applications
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
VHTC0771V101MVTM Related Parts
VHTC0771V101MVCG
VHTC0771V101MVCG
Ymin
VHT 35V100UF 6.3*7.7 -55~+125 40
VHTC0771V680MVCG
VHTC0771V680MVCG
Ymin
VHT 35V 68UF 6.3*7.7 -55~+125 40
VHTC0771V680MVTM
VHTC0771V680MVTM
Ymin
CAP ALUM
VHTE1051E471MVCG
VHTE1051E471MVCG
Ymin
VHT 25V 470UF 10*10.5 -55~125 40
VHTE1051E471MVTM
VHTE1051E471MVTM
Ymin
CAP ALUM
VHTE1051V331MVCG
VHTE1051V331MVCG
Ymin
VHT 35V 330UF 10*10.5 -55~+125 4
VHTE1051V331MVTM
VHTE1051V331MVTM
Ymin
CAP ALUM
VHTC0771V101MVTM Compare Parts
  • VHTC0771V101MVTM vs VHTE1051V331MVCG
  • VHTC0771V101MVTM vs VHTE1051E471MVTM
  • VHTC0771V101MVTM vs VHTE1051E471MVCG
  • VHTC0771V101MVTM vs VHTC0771V680MVTM
  • VHTC0771V101MVTM vs VHTC0771V680MVCG
  • VHTC0771V101MVTM vs VHTC0771V101MVCG
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.