P600L-135-3/4
P600L-135-3/4
Active
Description:  FUSE, HIGH REL, 135V; 3/4A
Manufacturer:  AEM Inc
History Price: $538.8125
In Stock: 340
P600L-135-3/4 Specification
Specification
Part No
P600L-135-3/4
Category
Fuses
Manufacturer
AEM Inc
Series
P600L
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
750 mA
Voltage Rating - AC
-
Response Time
Fast Blow
Package / Case
Radial, Box
Breaking Capacity @ Rated Voltage
-
Melting I²t
1.055
Approval Agency
-
Operating Temperature
-55℃ ~ 125℃
Color
-
Size / Dimension
0.380" L x 0.210" W x 0.410" H (9.65mm x 5.33mm x 10.41mm)
Voltage Rating - DC
135 V
P600L-135-3/4 Related Parts
P600L-125-1.0
P600L-125-1.0
AEM Inc
FUSE, HIGH REL, 125V; 1.0A
P600L-125-1.5
P600L-125-1.5
AEM Inc
FUSE, HIGH REL, 125V; 1.5A
P600L-125-1/2
P600L-125-1/2
AEM Inc
FUSE, HIGH REL, 125V; 1/2A
P600L-125-1/4
P600L-125-1/4
AEM Inc
FUSE, HIGH REL, 125V; 1/4A
P600L-125-1/8
P600L-125-1/8
AEM Inc
FUSE, HIGH REL, 125V; 1/8A
P600L-125-10.0
P600L-125-10.0
AEM Inc
FUSE, HIGH REL, 125V; 10.0A
P600L-125-15.0
P600L-125-15.0
AEM Inc
FUSE, HIGH REL, 125V; 15.0A
P600L-125-2.0
P600L-125-2.0
AEM Inc
FUSE, HIGH REL, 125V; 2.0A
P600L-125-3.0
P600L-125-3.0
AEM Inc
FUSE, HIGH REL, 125V; 3.0A
P600L-125-3/4
P600L-125-3/4
AEM Inc
FUSE, HIGH REL, 125V; 3/4A
P600L-125-3/8
P600L-125-3/8
AEM Inc
FUSE, HIGH REL, 125V; 3/8A
P600L-125-4.0
P600L-125-4.0
AEM Inc
FUSE, HIGH REL, 125V; 4.0A
P600L-135-3/4 Compare Parts
  • P600L-135-3/4 vs P600L-72-7.0
  • P600L-135-3/4 vs P600L-72-6.0
  • P600L-135-3/4 vs P600L-72-5.0
  • P600L-135-3/4 vs P600L-72-4.0
  • P600L-135-3/4 vs P600L-72-3/8
  • P600L-135-3/4 vs P600L-72-3/4
  • P600L-135-3/4 vs P600L-72-3.0
  • P600L-135-3/4 vs P600L-72-2.0
  • P600L-135-3/4 vs P600L-72-15.0
  • P600L-135-3/4 vs P600L-72-10.0
  • P600L-135-3/4 vs P600L-72-1/8
  • P600L-135-3/4 vs P600L-72-1/4
  • P600L-135-3/4 vs P600L-72-1/2
  • P600L-135-3/4 vs P600L-72-1.5
  • P600L-135-3/4 vs P600L-72-1.0
  • P600L-135-3/4 vs P600L-50-20.0
  • P600L-135-3/4 vs P600L-180-8.0
  • P600L-135-3/4 vs P600L-180-7.5
  • P600L-135-3/4 vs P600L-180-6.0
  • P600L-135-3/4 vs P600L-180-5.0
  • P600L-135-3/4 vs P600L-180-4.0
  • P600L-135-3/4 vs P600L-180-3.0
  • P600L-135-3/4 vs P600L-180-2.0
  • P600L-135-3/4 vs P600L-180-15.0
  • P600L-135-3/4 vs P600L-180-10.0
  • P600L-135-3/4 vs P600L-135-7.5
  • P600L-135-3/4 vs P600L-135-5.0
  • P600L-135-3/4 vs P600L-135-4.0
  • P600L-135-3/4 vs P600L-135-3/8
  • P600L-135-3/4 vs P600L-135-3.0
  • P600L-135-3/4 vs P600L-135-2.0
  • P600L-135-3/4 vs P600L-135-15.0
  • P600L-135-3/4 vs P600L-135-10.0
  • P600L-135-3/4 vs P600L-135-1/8
  • P600L-135-3/4 vs P600L-135-1/4
  • P600L-135-3/4 vs P600L-135-1/2
  • P600L-135-3/4 vs P600L-135-1.5
  • P600L-135-3/4 vs P600L-135-1.0
  • P600L-135-3/4 vs P600L-125-7.5
  • P600L-135-3/4 vs P600L-125-7.0
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.