2540103
2540103
Active
Description:  FUSE HLDR CART 600V 30A DIN RAIL
Manufacturer:  American Electrical
Datasheet:   2540103 Datasheet
History Price: $17.73
In Stock: 24000
2540103 Specification
Specification
Part No
2540103
Category
Fuseholders
Manufacturer
American Electrical
Series
EFD10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
Class CC
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
2
Orientation
600V
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
30 A
2540103 PDF Datasheet
2540103 Related Parts
2540001
2540001
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540003
2540003
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540004
2540004
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540013
2540013
Altech Corporation
FUSE HOLDEREFD 1032A2PLED 690VAC
2540021
2540021
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540101
2540101
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540104
2540104
Altech Corporation
FUSE HOLDEREFD CC30A3P 600VAC/DC
2540104
2540104
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540111
2540111
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540113
2540113
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540114
2540114
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2540211
2540211
Altech Corporation
FUSE HOLDEREFH10 DC PV1P+LED 100
2540103 Compare Parts
  • 2540103 vs 2544000
  • 2540103 vs 2543100
  • 2540103 vs 2543000
  • 2540103 vs 2541100
  • 2540103 vs 2541000
  • 2540103 vs 2540211
  • 2540103 vs 2540114
  • 2540103 vs 2540113
  • 2540103 vs 2540111
  • 2540103 vs 2540104
  • 2540103 vs 2540104
  • 2540103 vs 2540101
  • 2540103 vs 2540021
  • 2540103 vs 2540013
  • 2540103 vs 2540004
  • 2540103 vs 2540003
  • 2540103 vs 2540001
  • 2540103 vs 2545200
  • 2540103 vs 2545100
  • 2540103 vs 2545000
  • 2540103 vs 2544400
  • 2540103 vs 2544200
  • 2540103 vs 2544100
  • 2540103 vs 2543200
  • 2540103 vs 2543102
  • 2540103 vs 2543100
  • 2540103 vs 2543002
  • 2540103 vs 2542200
  • 2540103 vs 2542100
  • 2540103 vs 2542000
  • 2540103 vs 2541400
  • 2540103 vs 2541200
  • 2540103 vs 2541102
  • 2540103 vs 2541002
  • 2540103 vs 2540213
  • 2540103 vs 2540201
  • 2540103 vs 2540114
  • 2540103 vs 2540113
  • 2540103 vs 2540111
  • 2540103 vs 2540101
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you