2570103
2570103
Active
Description:  FUSE HLDR CART 600V 30A DIN RAIL
Manufacturer:  American Electrical
Datasheet:   2570103 Datasheet
History Price: $41.77333
In Stock: 15600
2570103 Specification
Specification
Part No
2570103
Category
Fuseholders
Manufacturer
American Electrical
Series
EFD J30
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
-
For Use With/Related Products
-
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
2
Orientation
600V
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
30 A
2570103 PDF Datasheet
2570103 Related Parts
2570101
2570101
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570104
2570104
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570111
2570111
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570113
2570113
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570114
2570114
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570001
2570001
Altech Corporation
FUSE HOLDEREFD 22100A1P 690VAC/D
2570003
2570003
Altech Corporation
FUSE HOLDEREFD 22100A2P 690VAC/D
2570004
2570004
Altech Corporation
FUSE HOLDEREFD 22100A3P 690VAC/D
2570011
2570011
Altech Corporation
FUSE HOLDER,EFD 22,100A,1P,LED
2570012
2570012
Altech Corporation
FUSE HOLDER,EFD 22,100A,1P+N,LED
2570013
2570013
Altech Corporation
FUSE HOLDER,EFD 22,100A,2P,LED
2570014
2570014
Altech Corporation
FUSE HOLDER,EFD 22,100A,3P,LED
2570103 Compare Parts
  • 2570103 vs 2570113
  • 2570103 vs 2570111
  • 2570103 vs 2570104
  • 2570103 vs 2570101
  • 2570103 vs 2570114
  • 2570103 vs 2570113
  • 2570103 vs 2570111
  • 2570103 vs 2570104
  • 2570103 vs 2570101
  • 2570103 vs 2570014
  • 2570103 vs 2570013
  • 2570103 vs 2570012
  • 2570103 vs 2570011
  • 2570103 vs 2570004
  • 2570103 vs 2570003
  • 2570103 vs 2570001
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.