EHU3-12
EHU3-12
Active
Description:  H&LE UTS400N & UTS 600N
Manufacturer:  American Electrical
Datasheet:   EHU3-12 Datasheet
History Price: Active
In Stock: 18000
EHU3-12 Specification
Specification
Part No
EHU3-12
Category
Circuit Protection Accessories
Manufacturer
American Electrical
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Handle, Extended Disconnect
For Use With/Related Products
UTS400, UTS600 Circuit Breakers
EHU3-12 PDF Datasheet
EHU3-12 Related Parts
EHU2-12
EHU2-12
American Electrical
H&LE UTS150N & UTS 250N
EHU2-16/24
EHU2-16/24
American Electrical
H&LE UTS150N & UTS 250N
EHU3-16/24
EHU3-16/24
American Electrical
H&LE UTS400N & UTS 600N
EHU5-12
EHU5-12
American Electrical
H&LE UTS 800N & UTS 1200N
EHU5-16/24
EHU5-16/24
American Electrical
H&LE UTS 800N & UTS 1200N
EHUOC-12
EHUOC-12
American Electrical
H&LE UTE 100E
EHUOC-16/24
EHUOC-16/24
American Electrical
H&LE UTE 100E
EHU3-12 Compare Parts
  • EHU3-12 vs EHUOC-12
  • EHU3-12 vs EHU5-16/24
  • EHU3-12 vs EHU5-12
  • EHU3-12 vs EHU3-16/24
  • EHU3-12 vs EHU2-16/24
  • EHU3-12 vs EHU2-12
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.