EHV3-12
EHV3-12
Active
Description:  H&LE UTS 400N & UTS 600N
Manufacturer:  American Electrical
Datasheet:   EHV3-12 Datasheet
History Price: Active
In Stock: 49200
EHV3-12 Specification
Specification
Part No
EHV3-12
Category
Circuit Protection Accessories
Manufacturer
American Electrical
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Handle, Extended Disconnect
For Use With/Related Products
UTS400, UTS600 Circuit Breakers
EHV3-12 PDF Datasheet
EHV3-12 Related Parts
EHV2-12
EHV2-12
American Electrical
H&LE UTS 150N & UTS 250N
EHV2-16/24
EHV2-16/24
American Electrical
H&LE UL UTS 150N & UTS 250N
EHV3-16/24
EHV3-16/24
American Electrical
H&LE UTS 400N & UTS 600N
EHV5-12
EHV5-12
American Electrical
H&LE UTS 800N & UTS 1200N
EHV5-16/24
EHV5-16/24
American Electrical
H&LE UL UTS 800N & UTS 1200N
EHVOC-12
EHVOC-12
American Electrical
H&LE UTE 100E
EHVOC-16/24
EHVOC-16/24
American Electrical
H&LE UL UTE 100E
EHV3-12 Compare Parts
  • EHV3-12 vs EHVOC-12
  • EHV3-12 vs EHV5-16/24
  • EHV3-12 vs EHV5-12
  • EHV3-12 vs EHV3-16/24
  • EHV3-12 vs EHV2-16/24
  • EHV3-12 vs EHV2-12
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.