EHX5-16/24
EHX5-16/24
Active
Description:  H&LE UTS 800N & UTS 1200N
Manufacturer:  American Electrical
Datasheet:   EHX5-16/24 Datasheet
History Price: Active
In Stock: 29600
EHX5-16/24 Specification
Specification
Part No
EHX5-16/24
Category
Circuit Protection Accessories
Manufacturer
American Electrical
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Handle, Extended Disconnect
For Use With/Related Products
UTS800, UTS1200 Circuit Breakers
EHX5-16/24 PDF Datasheet
EHX5-16/24 Related Parts
EHX2-12
EHX2-12
American Electrical
H&LE UTS 150N & UTS 250N
EHX2-16/24
EHX2-16/24
American Electrical
H&LE UTS 150N & UTS 250N
EHX3-12
EHX3-12
American Electrical
H&LE UTS 400N & UTS 600N
EHX3-16/24
EHX3-16/24
American Electrical
H&LE UTS 400N & UTS 600N
EHX5-12
EHX5-12
American Electrical
H&LE UTS 800N & UTS 1200N
EHXOC-12
EHXOC-12
American Electrical
H&LE UTE 100E
EHXOC-16/24
EHXOC-16/24
American Electrical
H&LE UTE 100E
EHX5-16/24 Compare Parts
  • EHX5-16/24 vs EHXOC-12
  • EHX5-16/24 vs EHX5-12
  • EHX5-16/24 vs EHX3-16/24
  • EHX5-16/24 vs EHX3-12
  • EHX5-16/24 vs EHX2-16/24
  • EHX5-16/24 vs EHX2-12
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller